DSTI - Dynamic Sealing Technologies, Inc. LT Series 12 Passage Rotary Union LT-23121

Description
LT Series Rotary Unions The 12-passage LT Series rotary unions provide (12) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 12-passage LT Series rotary union products offer an economical solution for a number of complex automation requirements. Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.
Datasheet
Description
LT Series Rotary Unions The 12-passage LT Series rotary unions provide (12) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 12-passage LT Series rotary union products offer an economical solution for a number of complex automation requirements. Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT Series 12 Passage Rotary Union - LT-23121 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
LT Series 12 Passage Rotary Union
LT-23121
LT Series 12 Passage Rotary Union LT-23121
LT Series Rotary Unions The 12-passage LT Series rotary unions provide (12) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 12-passage LT Series rotary union products offer an economical solution for a number of complex automation requirements. Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.

LT Series Rotary Unions
The 12-passage LT Series rotary unions provide (12) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 12-passage LT Series rotary union products offer an economical solution for a number of complex automation requirements.
Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number LT-23121
Product Name LT Series 12 Passage Rotary Union
Number of Ports 12
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 3/8"
Connection Female NPT
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

G™ Rotary Unions -  - KADANT
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8" (optional feature); 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature)
Connection Male NPT
View Details
Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
Pneumatic Rotary Union, 2 Path W/6 - P3-2242-01-ES-6A - Vektek, LLC
Specs
Number of Ports 2
Media / Application Hydraulic Fluid
Port Size 1/8"
View Details