DSTI - Dynamic Sealing Technologies, Inc. LT Series 2 Passage Rotary Union LT-2121

Description
LT Series Rotary Unions Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability. Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.
Description
LT Series Rotary Unions Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability. Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.
Datasheet
Datasheet Summary
Powered by GS/AI

The LT-2121 is a 2-passage rotary union designed for transferring fluids under pressure or vacuum in various applications, including automation and robotics. It features a lightweight aluminum construction, which enhances durability while minimizing weight. The rotary union is equipped with 1/8,Äù NPT connections and can accommodate optional electrical slip rings for integrated electrical connections. The design allows for multiple mounting configurations, including the option to add aluminum flanges for both housing and shaft mounting. This product is suitable for engineers seeking a reliable solution for fluid transfer in rotating systems.

Datasheet Summary
Powered by GS/AI

The LT-2121 is a 2-passage rotary union designed for transferring fluids under pressure or vacuum in various applications, including automation and robotics. It features a lightweight aluminum construction, which enhances durability while minimizing weight. The rotary union is equipped with 1/8,Äù NPT connections and can accommodate optional electrical slip rings for integrated electrical connections. The design allows for multiple mounting configurations, including the option to add aluminum flanges for both housing and shaft mounting. This product is suitable for engineers seeking a reliable solution for fluid transfer in rotating systems.

Suppliers

Company
Product
Description
Supplier Links
LT Series 2 Passage Rotary Union - LT-2121 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
LT Series 2 Passage Rotary Union
LT-2121
LT Series 2 Passage Rotary Union LT-2121
LT Series Rotary Unions Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability. Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.

LT Series Rotary Unions
Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent durability.

Available Aluminum flange can be bolted onto the end of the housing assembly for optional electrical slip ring mounting. The flange can also be bolted to the shaft end for additional mounting configurations.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number LT-2121
Product Name LT Series 2 Passage Rotary Union
Number of Ports 2
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 1/8"
Connection Female NPT
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Air Rotary Union - QCN0201-07P-02EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Measuring Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Rotary Manifolds -  - Positech Corporation
Positech Corporation
Specs
Number of Ports 1 (optional feature); 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 7 (optional feature); 8 (optional feature); 24 Passages
Media / Application Air / Pneumatic; Hydraulic Fluid; Water
Connection Flange (optional feature); Male NPT (optional feature); Female NPT (optional feature); O-Ring Boss, SAE, Special
View Details
SCS Series Single Passage Rotary Union - SCS-611010 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 2.870"
View Details