DSTI - Dynamic Sealing Technologies, Inc. GP Series 4 Passage Rotary Union GP-441

Description
GP Series (General Purpose) Rotary Unions The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Description
GP Series (General Purpose) Rotary Unions The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet
Datasheet Summary
Powered by GS/AI

The GP Series 4 Passage Rotary Union, specifically part number GP-441, is designed for transferring fluids under pressure or vacuum from a stationary inlet to a rotating outlet. It features an all-steel construction, which enhances durability in demanding applications. The rotary union is equipped with dual ball bearings, allowing for smooth operation and longevity. This model supports multiple independent flow channels, making it suitable for applications that require the simultaneous handling of different fluids. The unique shaft configuration includes individual female tapped passages with an O-ring gland for optional flange mounting, as well as tapped holes on the end of the housing for secure assembly mounting. The GP-441 is engineered to operate effectively across a range of temperatures and pressures, making it versatile for various industrial applications.

Datasheet Summary
Powered by GS/AI

The GP Series 4 Passage Rotary Union, specifically part number GP-441, is designed for transferring fluids under pressure or vacuum from a stationary inlet to a rotating outlet. It features an all-steel construction, which enhances durability in demanding applications. The rotary union is equipped with dual ball bearings, allowing for smooth operation and longevity. This model supports multiple independent flow channels, making it suitable for applications that require the simultaneous handling of different fluids. The unique shaft configuration includes individual female tapped passages with an O-ring gland for optional flange mounting, as well as tapped holes on the end of the housing for secure assembly mounting. The GP-441 is engineered to operate effectively across a range of temperatures and pressures, making it versatile for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
GP Series 4 Passage Rotary Union - GP-441 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
GP Series 4 Passage Rotary Union
GP-441
GP Series 4 Passage Rotary Union GP-441
GP Series (General Purpose) Rotary Unions The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

GP Series (General Purpose) Rotary Unions
The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications.
The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number GP-441
Product Name GP Series 4 Passage Rotary Union
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/2"
Connection Female NPT; Female Straight Thread (optional feature); Female BSP (optional feature); NPTF
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

HF 8 Flow Passage Rotary Union - HF-3581 - Scott Rotary Seals
Specs
Number of Ports 8
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size #12
View Details
Air Rotary Union - QCN0101-12P-14S-01UA-01EM - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
LT Series 24 Passage Rotary Union - LT-21241 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 24
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 1/8"
View Details