DSTI - Dynamic Sealing Technologies, Inc. GP Series 2 Passage Rotary Union GP-321

Description
GP Series (General Purpose) Rotary Unions The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary union/slip ring assemblies. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Description
GP Series (General Purpose) Rotary Unions The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary union/slip ring assemblies. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet
Datasheet Summary
Powered by GS/AI

The GP Series 2 Passage Rotary Union, specifically part number GP-321, is designed for transferring fluids under pressure or vacuum from a stationary inlet to a rotating outlet. This rotary union is suitable for various media, including water, hydraulic, and pneumatic fluids. It features a unique shaft configuration with individual female tapped passages, each equipped with an O-ring gland for optional flange mounting. The assembly includes tapped holes on the end of the housing for secure mounting. The GP-321 rotary union is engineered to operate under a range of pressures and speeds, making it versatile for different applications. It is important to consult the performance data for specific pressure versus speed guidelines to ensure compatibility with the intended use. The product is backed by a two-year warranty against defects in material and workmanship, providing assurance of its reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The GP Series 2 Passage Rotary Union, specifically part number GP-321, is designed for transferring fluids under pressure or vacuum from a stationary inlet to a rotating outlet. This rotary union is suitable for various media, including water, hydraulic, and pneumatic fluids. It features a unique shaft configuration with individual female tapped passages, each equipped with an O-ring gland for optional flange mounting. The assembly includes tapped holes on the end of the housing for secure mounting. The GP-321 rotary union is engineered to operate under a range of pressures and speeds, making it versatile for different applications. It is important to consult the performance data for specific pressure versus speed guidelines to ensure compatibility with the intended use. The product is backed by a two-year warranty against defects in material and workmanship, providing assurance of its reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
GP Series 2 Passage Rotary Union - GP-321 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
GP Series 2 Passage Rotary Union
GP-321
GP Series 2 Passage Rotary Union GP-321
GP Series (General Purpose) Rotary Unions The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary union/slip ring assemblies. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

GP Series (General Purpose) Rotary Unions
The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary union/slip ring assemblies.

The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number GP-321
Product Name GP Series 2 Passage Rotary Union
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/8"
Connection Female NPT; Female Straight Thread (optional feature); Female BSP (optional feature); NPTF
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Series RU008 High Speed Air/Hydraulic Rotary Union - 10051-0801-004 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/4"
View Details
GP Series 8 Passage Rotary Union - GP-480 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 8
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/2"
View Details
C-Cast™ Rotary Unions -  - KADANT
Specs
Media / Application Steam
Port Size 3/4" (optional feature); 1" (optional feature); 1½" (optional feature)
Pressure 150 psi (106 m H2O)
View Details