ElectroCraft Motor MP26-WL-018V24-420-D

Description
MOTOR, 4-POLE, LH SHAFT, 17.88 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 4-POLE, LH SHAFT, 17.88 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 120684765 - Radwell International
Willingboro, NJ, United States
MOTOR, 4-POLE, LH SHAFT, 17.88 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 4-POLE, LH SHAFT, 17.88 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 120684765
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

200mm linear servo - P16-200-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Stepper Gearmotor: 3.65
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 1.25 amps
View Details
DC Motors - 4784932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 33.6 In-lbs (38.78 kg-cm)
View Details