Conductix-Wampfler Hazardous Duty Reel 1500

Description
The 1500 Series Hazardous Duty cable reels are U.L. Listed to NEC Section 500: Class I Div 1 Groups C & D, zones 0,1,2 Class II Div 2 groups E, F, & G The 1500 Series is sealed to NEMA 4 - water and dust tight for indoor or outdoor use. 1500 Series reels are supplied with 16 awg to 10 awg SOW-A cable. Reel capacity is from 20 to 80 feet depending on the cable chosen and reel model. 1500 Series reels feature: Rugged steel and cast aluminum construction 35 amp/600 volt R-Series slip ring assembly in threaded enclosure Gray epoxy finish Ratchet mechanism to maintain cable in out position Ball stop 6 foot feeder cord
Datasheet
Description
The 1500 Series Hazardous Duty cable reels are U.L. Listed to NEC Section 500: Class I Div 1 Groups C & D, zones 0,1,2 Class II Div 2 groups E, F, & G The 1500 Series is sealed to NEMA 4 - water and dust tight for indoor or outdoor use. 1500 Series reels are supplied with 16 awg to 10 awg SOW-A cable. Reel capacity is from 20 to 80 feet depending on the cable chosen and reel model. 1500 Series reels feature: Rugged steel and cast aluminum construction 35 amp/600 volt R-Series slip ring assembly in threaded enclosure Gray epoxy finish Ratchet mechanism to maintain cable in out position Ball stop 6 foot feeder cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Duty Reel - 1500 - Conductix-Wampfler
Omaha, NE, United States
Hazardous Duty Reel
1500
Hazardous Duty Reel 1500
The 1500 Series Hazardous Duty cable reels are U.L. Listed to NEC Section 500: Class I Div 1 Groups C & D, zones 0,1,2 Class II Div 2 groups E, F, & G The 1500 Series is sealed to NEMA 4 - water and dust tight for indoor or outdoor use. 1500 Series reels are supplied with 16 awg to 10 awg SOW-A cable. Reel capacity is from 20 to 80 feet depending on the cable chosen and reel model. 1500 Series reels feature: Rugged steel and cast aluminum construction 35 amp/600 volt R-Series slip ring assembly in threaded enclosure Gray epoxy finish Ratchet mechanism to maintain cable in out position Ball stop 6 foot feeder cord

The 1500 Series Hazardous Duty cable reels are U.L. Listed to NEC Section 500:

  • Class I Div 1 Groups C & D, zones 0,1,2
  • Class II Div 2 groups E, F, & G

The 1500 Series is sealed to NEMA 4 - water and dust tight for indoor or outdoor use.
1500 Series reels are supplied with 16 awg to 10 awg SOW-A cable. Reel capacity is from 20 to 80 feet depending on the cable chosen and reel model.
1500 Series reels feature:

  • Rugged steel and cast aluminum construction
  • 35 amp/600 volt R-Series slip ring assembly in threaded enclosure
  • Gray epoxy finish
  • Ratchet mechanism to maintain cable in out position
  • Ball stop
  • 6 foot feeder cord
Supplier's Site Datasheet

Technical Specifications

  Conductix-Wampfler
Product Category Mobile Electrification Systems
Product Number 1500
Product Name Hazardous Duty Reel
System Cable Reel
Crane Electrification Yes
Environment Indoor; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Compact Conductor Line - DKK - Demag Cranes & Components
Demag Cranes & Components
Specs
System Conductor Rail; Festoon
Crane Electrification Yes
Number of Conductors 6
View Details
Cluster Bar Conductor Bar System -  - Conductix-Wampfler
Specs
System Conductor Rail; Transit Rail; Enclosed Conductor
Crane Electrification Yes
Environment Indoor; Outdoor
View Details
Single Conductors - DEL - Demag Cranes & Components
Demag Cranes & Components
Specs
System Conductor Rail; Festoon
Crane Electrification Yes
Number of Conductors 6
View Details
Torque Reel - E/F and 1400 - Conductix-Wampfler
Conductix-Wampfler
Specs
System Cable Reel
Crane Electrification Yes
Environment Indoor; Outdoor
View Details