TED-030-045-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TED-030-045-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TED-030-045-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.3700 inch (9.4 mm)
|
|
O.D.
|
0.4300 inch (10.92 mm)
|
|
Wire Diameter
|
0.0300 inch (0.7620 mm)
|
|
Spring Length
|
0.2900 inch (7.37 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.7670 inch (19.48 mm)
Wire Diameter
0.0630 inch (1.6 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.2550 inch (6.48 mm)
O.D.
0.2950 inch (7.49 mm)
View Details
Units
English
O.D.
0.2160 inch (5.49 mm)
Wire Diameter
0.0180 inch (0.4572 mm)
View Details