TDD-025-225-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TDD-025-225-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TDD-025-225-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2900 inch (7.37 mm)
|
|
O.D.
|
0.3400 inch (8.64 mm)
|
|
Wire Diameter
|
0.0250 inch (0.6350 mm)
|
|
Spring Length
|
0.1300 inch (3.3 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.1830 inch (4.65 mm)
Wire Diameter
0.0150 inch (0.3810 mm)
Maximum Deflection
180 degrees
View Details
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Units
English
O.D.
0.2070 inch (5.26 mm)
Wire Diameter
0.0150 inch (0.3810 mm)
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.3700 inch (9.4 mm)
O.D.
0.4300 inch (10.92 mm)
View Details