TDD-025-045-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TDD-025-045-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TDD-025-045-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2900 inch (7.37 mm)
|
|
O.D.
|
0.3400 inch (8.64 mm)
|
|
Wire Diameter
|
0.0250 inch (0.6350 mm)
|
|
Spring Length
|
0.2450 inch (6.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.4512 inch (11.46 mm)
Wire Diameter
0.0350 inch (0.8900 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1880 inch (4.78 mm)
O.D.
0.2200 inch (5.59 mm)
View Details
Units
English
O.D.
0.1840 inch (4.67 mm)
Wire Diameter
0.0210 inch (0.5334 mm)
View Details