TDD-025-045-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TDD-025-045-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TDD-025-045-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2900 inch (7.37 mm)
|
|
O.D.
|
0.3400 inch (8.64 mm)
|
|
Wire Diameter
|
0.0250 inch (0.6350 mm)
|
|
Spring Length
|
0.2450 inch (6.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
1 inch (25.4 mm)
Wire Diameter
0.0450 inch (1.14 mm)
Spring Rate
0.0400 in-lb/deg (0.0753 mN-m/arcmin)
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.2510 inch (6.38 mm)
O.D.
0.2950 inch (7.49 mm)
View Details
Units
English
O.D.
0.2350 inch (5.97 mm)
Wire Diameter
0.0250 inch (0.6350 mm)
View Details