TCF-018-045-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TCF-018-045-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TCF-018-045-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2140 inch (5.44 mm)
|
|
O.D.
|
0.2500 inch (6.35 mm)
|
|
Wire Diameter
|
0.0180 inch (0.4572 mm)
|
|
Spring Length
|
0.1600 inch (4.06 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.6539 inch (16.61 mm)
Wire Diameter
0.0539 inch (1.37 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1880 inch (4.78 mm)
O.D.
0.2200 inch (5.59 mm)
View Details
Units
English
O.D.
0.5600 inch (14.22 mm)
Leg Angle
90°
View Details