TCF-018-045-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TCF-018-045-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TCF-018-045-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2140 inch (5.44 mm)
|
|
O.D.
|
0.2500 inch (6.35 mm)
|
|
Wire Diameter
|
0.0180 inch (0.4572 mm)
|
|
Spring Length
|
0.1600 inch (4.06 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.5300 inch (13.46 mm)
Wire Diameter
0.0260 inch (0.6604 mm)
Spring Rate
0.0088 in-lb/deg (0.0165 mN-m/arcmin)
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1560 inch (3.96 mm)
O.D.
0.1800 inch (4.57 mm)
View Details
Units
English
O.D.
0.8250 inch (20.95 mm)
Wire Diameter
0.0750 inch (1.9 mm)
View Details