TBK-014-225-S-R -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TBK-014-225-S-R
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TBK-014-225-S-R |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.1670 inch (4.24 mm)
|
|
O.D.
|
0.1950 inch (4.95 mm)
|
|
Wire Diameter
|
0.0140 inch (0.3556 mm)
|
|
Spring Length
|
0.0600 inch (1.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.3051 inch (7.75 mm)
Wire Diameter
0.0252 inch (0.6400 mm)
Maximum Deflection
180 degrees
View Details
D.R. Templeman Company (The)
Units
English
I.D.
0.1670 inch (4.24 mm)
O.D.
0.1950 inch (4.95 mm)
View Details
Units
English
O.D.
0.2330 inch (5.92 mm)
Wire Diameter
0.0180 inch (0.4572 mm)
View Details