EBH-018-0875-S -- EXTENSION SPRING
D.R. Templeman Company (The)
Extension Spring
EBH-018-0875-S
Description
Specifications
-
D.R. Templeman Company (The)
Description
Specifications
Technical Specifications
|
Product Category
|
Extension Springs |
|
Product Number
|
EBH-018-0875-S |
|
Product Name
|
Extension Spring |
|
Material
|
Stainless steel
|
|
Outer Diameter (OD)
|
0.1750 inch (4.44 mm)
|
|
Wire Diameter
|
0.0180 inch (0.4572 mm)
|
|
Free Length
|
0.8750 inch (22.22 mm)
|
|
Extended Length
|
1.55 inch (39.37 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless steel
Outer Diameter (OD)
0.1772 inch (4.5 mm)
Wire Diameter
0.0177 inch (0.4500 mm)
View Details
Material
Alloy steel (music wire)
Outer Diameter (OD)
0.5118 inch (13 mm)
Wire Diameter
0.0472 inch (1.2 mm)
View Details
D.R. Templeman Company (The)
Material
Stainless steel
Outer Diameter (OD)
0.2200 inch (5.59 mm)
Wire Diameter
0.0240 inch (0.6096 mm)
View Details