Low cost C-Size VXI Bus Switch Modules that utilize both Message and Register based operation. Available modules include Multiplexers, Matrices, Microwave Switches, Individual Form A and Form C Relays, Driver Modules, 50 Ohm Coaxial, Solid State and ECL Matrices.
| Cytec Corporation | |
|---|---|
| Product Category | VME, VPX, and VXI Switches |
| Product Number | VXI Series |
| Product Name | C-Sized Switch Modules |
| Switch Topology | Multiplexer/Matrix |
| Switch Type | Relay Switch (optional feature); Solid State Switch (optional feature) |
| Relay Type | SPST (optional feature); SPDT (optional feature) |
| Number of Channels (Multiplexers & GP) | 64 |
| Technology | VME (optional feature); VXI (optional feature) |