Cylinders & Valves, Inc. Pneumatic and Hydraulic 2" Bore Cylinder URC-2100

Description
SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)
Description
SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 2
Strongsville, OH, USA
Pneumatic and Hydraulic 2" Bore Cylinder
URC-2100
Pneumatic and Hydraulic 2" Bore Cylinder URC-2100
SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

SPECIAL FEATURES

  • Maximum Stroke is 40”
  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-200 PSI operating pressure range
  • "U" cup piston seals available (add 1" to length)
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number URC-2100
Product Name Pneumatic and Hydraulic 2" Bore Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Air Cylinders - GC 4000 - Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
View Details
Linear Thruster - LDAT-S032030-DDS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Pneumatic and Hydraulic 2-1/2
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
View Details
Linear Actuator--Double Track/Heavy Duty/Belt Drive - FTB17 - Chengdu Fuyu Technology Co., Ltd
Specs
Device Type Electric Thruster
Stroke or X-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Rated Speed ? to 78.74 in/sec (? to 120 m/min)
View Details