Cylinders & Valves, Inc. Pneumatic and Hydraulic 4" Bore Double Acting Cylinder UDPC-4000-CV

Description
CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum body Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads
Description
CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum body Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 4
Strongsville, OH, USA
Pneumatic and Hydraulic 4" Bore Double Acting Cylinder
UDPC-4000-CV
Pneumatic and Hydraulic 4" Bore Double Acting Cylinder UDPC-4000-CV
CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "U" cup piston seal on 4" bore Adjustable cushions (front and rear) available SOLENOID FEATURES 1/8" Diameter Orifice Aluminum body Brass spool "O" ring seals Operating temperature:-40 degrees F to +180 degrees F Continuous or intermittent duty cycle Power consumption: 7 watts Most AC or DC voltages available Varnish impregnated, layer wound, Class A coil with 24 wire leads

CYLINDER FEATURES

  • Non-corrosive throughout
  • Heavy duty 1/8" brass tube
  • Extruded brass heads
  • Polished and ground #303
  • Stainless steel piston rods
  • Threaded rods standard
  • "U" cup piston seal on 4" bore
  • Adjustable cushions (front and rear) available

SOLENOID FEATURES

  • 1/8" Diameter Orifice
  • Aluminum body
  • Brass spool
  • "O" ring seals
  • Operating temperature:-40 degrees F to +180 degrees F
  • Continuous or intermittent duty cycle
  • Power consumption: 7 watts
  • Most AC or DC voltages available
  • Varnish impregnated, layer wound, Class A coil with 24 wire leads
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number UDPC-4000-CV
Product Name Pneumatic and Hydraulic 4" Bore Double Acting Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Bore Size 4 inch (102 mm)
Shaft Diameter 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Slides - GS_12 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.4724 to 1.57 inch (12 to 40 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
View Details
Linear Thruster - LDAT-S054020-ED - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electro Thrust ET Series - ET50 - Parker Hannifin / Automation / Electromechanical Division - Europe
Parker Hannifin / Automation / Electromechanical Division - Europe
Specs
Device Type Hydraulic/Electrohydraulic Thruster
Stroke or X-Axis Travel 39.37 inch (1000 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Pneumatic and Hydraulic Back to Back Bore Cylinder - TTC-700-2 - Cylinders & Valves, Inc.
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Bore Size 0.7500 inch (19.05 mm)
View Details