Cylinders & Valves, Inc. Pneumatic and Hydraulic Bore Solenoid Operated Cylinder SUTC-1100

Description
SPECIAL FEATURES 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard compound) 0-150 PSI operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or intermittent solenoid coil 185 degrees F max. heat rise for continuous duty 10 watt power consumption AC response time: 4-8ms to open, 6-12ms to close
Description
SPECIAL FEATURES 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard compound) 0-150 PSI operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or intermittent solenoid coil 185 degrees F max. heat rise for continuous duty 10 watt power consumption AC response time: 4-8ms to open, 6-12ms to close

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder - SUTC-1100 - Cylinders & Valves, Inc.
Strongsville, OH, USA
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder
SUTC-1100
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder SUTC-1100
SPECIAL FEATURES 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard compound) 0-150 PSI operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or intermittent solenoid coil 185 degrees F max. heat rise for continuous duty 10 watt power consumption AC response time: 4-8ms to open, 6-12ms to close

SPECIAL FEATURES

  • 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock
  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish]
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-150 PSI operating pressure range

CYLINDER DESCRIPTION

  • Single acting spring return
  • Media: air, water or oil
  • Operating pressure to 150 PSI
  • Temperature range: -40 degrees F to +180 degrees F
  • Operating speed to 600 CPM

SOLENOID DESCRIPTION

  • Most AC or DC voltages available
  • Continuous or intermittent solenoid coil
  • 185 degrees F max. heat rise for continuous duty
  • 10 watt power consumption
  • AC response time: 4-8ms to open, 6-12ms to close
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number SUTC-1100
Product Name Pneumatic and Hydraulic Bore Solenoid Operated Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 150 psi (0.0 to 106 m H2O)
Bore Size 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Slides - GS_12 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.4724 to 1.57 inch (12 to 40 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
View Details
Linear Thruster - LDAT-S054040-DDS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electro Thrust ET Series - ET100 - Parker Hannifin / Automation / Electromechanical Division - Europe
Parker Hannifin / Automation / Electromechanical Division - Europe
Specs
Device Type Hydraulic/Electrohydraulic Thruster
Stroke or X-Axis Travel 59.06 inch (1500 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Pneumatic and Hydraulic Back to Back Bore Cylinder - TBC-1500 - Cylinders & Valves, Inc.
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Bore Size 1.5 inch (38.1 mm)
View Details