0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders
SPECIAL FEATURES
| Cylinders & Valves, Inc. | |
|---|---|
| Product Category | Linear Thrusters |
| Product Number | MBM-1100 |
| Product Name | Pneumatic and Hydraulic Bore Cylinder with Built-In Blow Control |
| Device Type | Pneumatic Thruster |
| Stroke or X-Axis Travel | 0.0625 to ? inch (1.59 to ? mm) |
| Bore Size | 1.12 inch (28.57 mm) |
| Shaft Diameter | 0.3125 inch (7.94 mm) |