Cylinders & Valves, Inc. Pneumatic and Hydraulic 3/4" Bore Cylinder DPC-700-1

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 3/4
Strongsville, OH, USA
Pneumatic and Hydraulic 3/4" Bore Cylinder
DPC-700-1
Pneumatic and Hydraulic 3/4" Bore Cylinder DPC-700-1
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number DPC-700-1
Product Name Pneumatic and Hydraulic 3/4" Bore Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Slides - GS_20 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.9843 to 2.95 inch (25 to 75 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
View Details
Linear Thruster - LDAT-S074030-DDS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Pneumatic and Hydraulic 3/4
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
View Details
Powered Slide Linear Thruster - AGT-4 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Axis Configuration X Axis Only; X-Y-Z Axes
Stroke or X-Axis Travel 1 to 8 inch (25.4 to 203 mm)
Rated Speed 40 in/sec (60.96 m/min)
View Details