Cylinders & Valves, Inc. Pneumatic and Hydraulic 3" Bore Cylinder DC-3100

Description
SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)
Description
SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 3
Strongsville, OH, USA
Pneumatic and Hydraulic 3" Bore Cylinder
DC-3100
Pneumatic and Hydraulic 3" Bore Cylinder DC-3100
SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-200 PSI operating pressure range "U" cup piston seals available (add 1" to length)

SPECIAL FEATURES

  • Maximum stroke is 36"
  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-200 PSI operating pressure range
  • "U" cup piston seals available (add 1" to length)
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number DC-3100
Product Name Pneumatic and Hydraulic 3" Bore Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Bore Size 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Thruster - LDAT-S074020-EBS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Guided Slides - GS_32 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.9843 to 2.95 inch (25 to 75 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
View Details
Linear Actuator--Belt Driven/High Speed/Double Track - FTB12 - Chengdu Fuyu Technology Co., Ltd
Specs
Device Type Electric Thruster
Stroke or X-Axis Travel 3.94 to 138 inch (100 to 3500 mm)
Rated Speed ? to 68.9 in/sec (? to 105 m/min)
View Details
Pneumatic and Hydraulic 1-1/8
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
View Details