Cylinders & Valves, Inc. Pneumatic and Hydraulic 1-1/2" Bore Cylinder DC-1500-2

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 1-1/2
Strongsville, OH, USA
Pneumatic and Hydraulic 1-1/2" Bore Cylinder
DC-1500-2
Pneumatic and Hydraulic 1-1/2" Bore Cylinder DC-1500-2
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 1/2" or 5/8" non-rotating rod available (single acting spring return only), 1" stop on stroke from 0" to 4"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number DC-1500-2
Product Name Pneumatic and Hydraulic 1-1/2" Bore Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Slides - GS_32 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.9843 to 2.95 inch (25 to 75 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
View Details
Linear Thruster - LDAT-S032010-DD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Powered Slide Linear Thruster - AGT-3 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 1 to 6 inch (25.4 to 152 mm)
Rated Speed 1 to 40 in/sec (1.52 to 60.96 m/min)
View Details
Pneumatic and Hydraulic 1-1/2
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
View Details