Cygnus Instruments Limited Cygnus 6+ PRO

Description
The Cygnus 6+ PRO thickness gauge boasts a full range of useful features for professional users, including A-scan, B-scan and comprehensive data logging. Used with Cygnus High Temperature probe, the Cygnus 6+ PRO can measure remaining wall thickness of high-temperature, in-service assets without shutdown or isolation. Key keatures include: • Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies • Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating • Temperature Compensation feature for measurement on hot materials • Deep Coat function ignores coatings up to 20mm thick • Manual and automatic gain control • Min/max measurement limit functions with visual and vibrate alert • Uses single and twin crystal probes • Freeze function • One and two point calibration • Bluetooth for data transfer • Large front LCD display and end-mounted rotatable LCD display with grayscale setting for bright sunlight • Safe operation in explosive atmospheres: Class 1, Division 2, Group D locations only, as defined in NFPA 70, Article 500 • Water and dust tight IP67 housing • Shock and impact proof to US MIL STD 810G
Request a Quote Datasheet
Description
The Cygnus 6+ PRO thickness gauge boasts a full range of useful features for professional users, including A-scan, B-scan and comprehensive data logging. Used with Cygnus High Temperature probe, the Cygnus 6+ PRO can measure remaining wall thickness of high-temperature, in-service assets without shutdown or isolation. Key keatures include: • Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies • Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating • Temperature Compensation feature for measurement on hot materials • Deep Coat function ignores coatings up to 20mm thick • Manual and automatic gain control • Min/max measurement limit functions with visual and vibrate alert • Uses single and twin crystal probes • Freeze function • One and two point calibration • Bluetooth for data transfer • Large front LCD display and end-mounted rotatable LCD display with grayscale setting for bright sunlight • Safe operation in explosive atmospheres: Class 1, Division 2, Group D locations only, as defined in NFPA 70, Article 500 • Water and dust tight IP67 housing • Shock and impact proof to US MIL STD 810G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cygnus 6+ PRO -  - Cygnus Instruments Limited
Dorchester, United Kingdom
Cygnus 6+ PRO
Cygnus 6+ PRO
The Cygnus 6+ PRO thickness gauge boasts a full range of useful features for professional users, including A-scan, B-scan and comprehensive data logging. Used with Cygnus High Temperature probe, the Cygnus 6+ PRO can measure remaining wall thickness of high-temperature, in-service assets without shutdown or isolation. Key keatures include: • Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies • Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating • Temperature Compensation feature for measurement on hot materials • Deep Coat function ignores coatings up to 20mm thick • Manual and automatic gain control • Min/max measurement limit functions with visual and vibrate alert • Uses single and twin crystal probes • Freeze function • One and two point calibration • Bluetooth for data transfer • Large front LCD display and end-mounted rotatable LCD display with grayscale setting for bright sunlight • Safe operation in explosive atmospheres: Class 1, Division 2, Group D locations only, as defined in NFPA 70, Article 500 • Water and dust tight IP67 housing • Shock and impact proof to US MIL STD 810G

The Cygnus 6+ PRO thickness gauge boasts a full range of useful features for professional users, including A-scan, B-scan and comprehensive data logging. Used with Cygnus High Temperature probe, the Cygnus 6+ PRO can measure remaining wall thickness of high-temperature, in-service assets without shutdown or isolation.

Key keatures include:

• Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies

• Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating

• Temperature Compensation feature for measurement on hot materials

• Deep Coat function ignores coatings up to 20mm thick

• Manual and automatic gain control

• Min/max measurement limit functions with visual and vibrate alert

• Uses single and twin crystal probes

• Freeze function

• One and two point calibration

• Bluetooth for data transfer

• Large front LCD display and end-mounted rotatable LCD display with grayscale setting for bright sunlight

• Safe operation in explosive atmospheres: Class 1, Division 2, Group D locations only, as defined in NFPA 70, Article 500

• Water and dust tight IP67 housing

• Shock and impact proof to US MIL STD 810G

Supplier's Site Datasheet

Technical Specifications

  Cygnus Instruments Limited
Product Category Dimensional Gages and Instruments
Product Name Cygnus 6+ PRO
Mounting / Loading Options Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Cygnus 2+ Hands Free -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Cygnus Underwater -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Cygnus ROV Mountable -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Accuracy 0.1
View Details
Cygnus Underwater -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details