Cygnus Instruments Limited Cygnus 2+ Hands Free

Description
The Cygnus 2+ is specifically designed for hands-free use by displaying measurements via an end-mounted screen. With three measuring modes, it measures the wall thickness of a variety of materials (including plastics) and metals of any level of corrosion and pitting. Key keatures include: • Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies • Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating • Hands free operation: wrist, waist belt and harness mountable • End-Mounted display shows thickness measurements - ideal for rope access or climbing work • Front display enables easy gauge setup • Deep Coat function ignores coatings up to 20mm thick • MSI (Measurement Stability Indicator) verifies stable, reliable readings • Intuitive easy to use menu • Extremely rugged enclosure – shock and impact proof to US MIL STD 810G • Environmental sealing (water and dust proof) to IP67 – US MIL STD 810G • Uses single and twin crystal probes
Request a Quote Datasheet
Description
The Cygnus 2+ is specifically designed for hands-free use by displaying measurements via an end-mounted screen. With three measuring modes, it measures the wall thickness of a variety of materials (including plastics) and metals of any level of corrosion and pitting. Key keatures include: • Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies • Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating • Hands free operation: wrist, waist belt and harness mountable • End-Mounted display shows thickness measurements - ideal for rope access or climbing work • Front display enables easy gauge setup • Deep Coat function ignores coatings up to 20mm thick • MSI (Measurement Stability Indicator) verifies stable, reliable readings • Intuitive easy to use menu • Extremely rugged enclosure – shock and impact proof to US MIL STD 810G • Environmental sealing (water and dust proof) to IP67 – US MIL STD 810G • Uses single and twin crystal probes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cygnus 2+ Hands Free -  - Cygnus Instruments Limited
Dorchester, United Kingdom
Cygnus 2+ Hands Free
Cygnus 2+ Hands Free
The Cygnus 2+ is specifically designed for hands-free use by displaying measurements via an end-mounted screen. With three measuring modes, it measures the wall thickness of a variety of materials (including plastics) and metals of any level of corrosion and pitting. Key keatures include: • Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies • Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating • Hands free operation: wrist, waist belt and harness mountable • End-Mounted display shows thickness measurements - ideal for rope access or climbing work • Front display enables easy gauge setup • Deep Coat function ignores coatings up to 20mm thick • MSI (Measurement Stability Indicator) verifies stable, reliable readings • Intuitive easy to use menu • Extremely rugged enclosure – shock and impact proof to US MIL STD 810G • Environmental sealing (water and dust proof) to IP67 – US MIL STD 810G • Uses single and twin crystal probes

The Cygnus 2+ is specifically designed for hands-free use by displaying measurements via an end-mounted screen. With three measuring modes, it measures the wall thickness of a variety of materials (including plastics) and metals of any level of corrosion and pitting.

Key keatures include:

• Multiple-Echo mode for accurate, through-coat measurements as specified by Classification Societies

• Echo-Echo and Single-Echo modes for heavily corroded metals with a thin or no coating

• Hands free operation: wrist, waist belt and harness mountable

• End-Mounted display shows thickness measurements - ideal for rope access or climbing work

• Front display enables easy gauge setup

• Deep Coat function ignores coatings up to 20mm thick

• MSI (Measurement Stability Indicator) verifies stable, reliable readings

• Intuitive easy to use menu

• Extremely rugged enclosure – shock and impact proof to US MIL STD 810G

• Environmental sealing (water and dust proof) to IP67 – US MIL STD 810G

• Uses single and twin crystal probes

Supplier's Site Datasheet

Technical Specifications

  Cygnus Instruments Limited
Product Category Predictive Maintenance and Condition Monitoring Systems
Product Name Cygnus 2+ Hands Free
Unlock Full Specs
to access all available technical data

Similar Products