Custom Sensors, Inc. 2 Port Compact KVM Switch including Cables CS-912C

Description
Model:CS-912C 2 Port Compact KVM Switch including Cables DESCRIPTION: · Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse.... · Keyboard and Mouse Emulation for Error Free PC Booting · Caps Lock, Num Lock, and Scroll Lock States are Saved and Restored When Switching · Supports 1920 x 1440 Resolution · Easy to Install - No Software Required - Standard Cables to Connect to the PCs Is All It Takes · Easy to Operate - PC Selection via Pushbutton Switch or Hot Keys - Auto Scan Function to Monitor PC Operation · Compatible With All Operating Platforms · LED Display For Easy Status Monitoring · Saves Time, Space, Power and Equipment Costs · Nonpowered · Supports DDC2B (Display Data Channel)
Description
Model:CS-912C 2 Port Compact KVM Switch including Cables DESCRIPTION: · Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse.... · Keyboard and Mouse Emulation for Error Free PC Booting · Caps Lock, Num Lock, and Scroll Lock States are Saved and Restored When Switching · Supports 1920 x 1440 Resolution · Easy to Install - No Software Required - Standard Cables to Connect to the PCs Is All It Takes · Easy to Operate - PC Selection via Pushbutton Switch or Hot Keys - Auto Scan Function to Monitor PC Operation · Compatible With All Operating Platforms · LED Display For Easy Status Monitoring · Saves Time, Space, Power and Equipment Costs · Nonpowered · Supports DDC2B (Display Data Channel)

Suppliers

Company
Product
Description
Supplier Links
2 Port Compact KVM Switch including Cables - CS-912C - Custom Sensors, Inc.
Auburn, NY, USA
2 Port Compact KVM Switch including Cables
CS-912C
2 Port Compact KVM Switch including Cables CS-912C
Model:CS-912C 2 Port Compact KVM Switch including Cables DESCRIPTION: · Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse.... · Keyboard and Mouse Emulation for Error Free PC Booting · Caps Lock, Num Lock, and Scroll Lock States are Saved and Restored When Switching · Supports 1920 x 1440 Resolution · Easy to Install - No Software Required - Standard Cables to Connect to the PCs Is All It Takes · Easy to Operate - PC Selection via Pushbutton Switch or Hot Keys - Auto Scan Function to Monitor PC Operation · Compatible With All Operating Platforms · LED Display For Easy Status Monitoring · Saves Time, Space, Power and Equipment Costs · Nonpowered · Supports DDC2B (Display Data Channel)

Model:CS-912C

2 Port Compact KVM Switch including Cables


DESCRIPTION:
· Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse....
· Keyboard and Mouse Emulation for Error Free PC Booting
· Caps Lock, Num Lock, and Scroll Lock States are Saved and Restored When Switching
· Supports 1920 x 1440 Resolution
· Easy to Install - No Software Required - Standard Cables to Connect to the PCs Is All It Takes
· Easy to Operate - PC Selection via Pushbutton Switch or Hot Keys - Auto Scan Function to Monitor PC Operation
· Compatible With All Operating Platforms
· LED Display For Easy Status Monitoring
· Saves Time, Space, Power and Equipment Costs
· Nonpowered
· Supports DDC2B (Display Data Channel)

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category KVM Switches
Product Number CS-912C
Product Name 2 Port Compact KVM Switch including Cables
Platform PC
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
8-Port DVI/USB KVM Switch with Audio and USB 2.0 Peripheral Sharing, 1U Rack-Mount, Dual-Link, 2560 x 1600 - B024-DUA8-DL - Tripp Lite by Eaton
Specs
Number of Users 1
Features RackMount; USB Port
Operating Temperature 32 to 122 F (0 to 50 C)
View Details