Custom Sensors, Inc. 4 Port Free-Standing KVM Switch including Cables CS-74AC

Description
Model:CS-74AC 4 Port Free-Standing KVM Switch including Cables DESCRIPTION: · Control 4 computers from a single PS/2 console (PS/2 keyboard, monitor, and PS/2 mouse) · Compact vertical-standing design - custom connector layout · SPDB-15 connectors for KVM cable connection to the computers & console · Power On detection - automatically switches to the first powered on port - automatically switches to the next powered on port of the current one is shut down · Auto scan function to monitor computer operation · LED display for easy status monitoring · Easy installation - no software required · Hot pluggable - add or remove computers without powering down the switch · Keyboard and mouse emulation for error free booting · Caps lock, Num lock, and Scroll lock states are saved and restored when switching · Supports Microsoft IntelliMouse and the scrolling wheel on most mice · Superior vide quality - up to 1920 x 1440; DDC, DDC2, DDC2B · Non powered
Description
Model:CS-74AC 4 Port Free-Standing KVM Switch including Cables DESCRIPTION: · Control 4 computers from a single PS/2 console (PS/2 keyboard, monitor, and PS/2 mouse) · Compact vertical-standing design - custom connector layout · SPDB-15 connectors for KVM cable connection to the computers & console · Power On detection - automatically switches to the first powered on port - automatically switches to the next powered on port of the current one is shut down · Auto scan function to monitor computer operation · LED display for easy status monitoring · Easy installation - no software required · Hot pluggable - add or remove computers without powering down the switch · Keyboard and mouse emulation for error free booting · Caps lock, Num lock, and Scroll lock states are saved and restored when switching · Supports Microsoft IntelliMouse and the scrolling wheel on most mice · Superior vide quality - up to 1920 x 1440; DDC, DDC2, DDC2B · Non powered

Suppliers

Company
Product
Description
Supplier Links
4 Port Free-Standing KVM Switch including Cables - CS-74AC - Custom Sensors, Inc.
Auburn, NY, USA
4 Port Free-Standing KVM Switch including Cables
CS-74AC
4 Port Free-Standing KVM Switch including Cables CS-74AC
Model:CS-74AC 4 Port Free-Standing KVM Switch including Cables DESCRIPTION: · Control 4 computers from a single PS/2 console (PS/2 keyboard, monitor, and PS/2 mouse) · Compact vertical-standing design - custom connector layout · SPDB-15 connectors for KVM cable connection to the computers & console · Power On detection - automatically switches to the first powered on port - automatically switches to the next powered on port of the current one is shut down · Auto scan function to monitor computer operation · LED display for easy status monitoring · Easy installation - no software required · Hot pluggable - add or remove computers without powering down the switch · Keyboard and mouse emulation for error free booting · Caps lock, Num lock, and Scroll lock states are saved and restored when switching · Supports Microsoft IntelliMouse and the scrolling wheel on most mice · Superior vide quality - up to 1920 x 1440; DDC, DDC2, DDC2B · Non powered

Model:CS-74AC

4 Port Free-Standing KVM Switch including Cables


DESCRIPTION:
· Control 4 computers from a single PS/2 console (PS/2 keyboard, monitor, and PS/2 mouse)
· Compact vertical-standing design - custom connector layout
· SPDB-15 connectors for KVM cable connection to the computers & console
· Power On detection - automatically switches to the first powered on port - automatically switches to the next powered on port of the current one is shut down
· Auto scan function to monitor computer operation
· LED display for easy status monitoring
· Easy installation - no software required
· Hot pluggable - add or remove computers without powering down the switch
· Keyboard and mouse emulation for error free booting
· Caps lock, Num lock, and Scroll lock states are saved and restored when switching
· Supports Microsoft IntelliMouse and the scrolling wheel on most mice
· Superior vide quality - up to 1920 x 1440; DDC, DDC2, DDC2B
· Non powered

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category KVM Switches
Product Number CS-74AC
Product Name 4 Port Free-Standing KVM Switch including Cables
Platform PC
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 300184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 4
Features USB Port
Monitor Resolution 2048 x 1536 pixel
View Details
2 Port Master View KVM Switch - CS-102 - Custom Sensors, Inc.
Specs
Features Hot Key Switching; Integrated Keyboard; Integrated Mouse
View Details