Custom Sensors, Inc. Mini-KVM Switch with built-in Cables CS-62BAT

Description
Model:CS-62BAT Mini-KVM Switch with built-in cables DESCRIPTION: · 1 console controls 2 computers – non-powered · Most compact KVM switch with molded cables for computer connection. · Compatible with all operating platforms · Supports Microsoft IntelliMouse and the scrolling wheel on most mice · Easy to install – No software required – connecting cables to the computers is all it takes · Easy to operate – PC selection via hotkey – auto scan function to monitor computer operation7. LED display for easy status monitoring · Caps Lock, Num Lock, and Scroll Lock states are saved and restored when switching · Hot pluggable – add or remove computers for easy maintenance · Keyboard and mouse emulation for error free PC booting11. · Patented VSE (Video Signal Enhancement) technology for rich 32 bit color--up to 1920*1440;DDC,DDC2,D DC2B
Description
Model:CS-62BAT Mini-KVM Switch with built-in cables DESCRIPTION: · 1 console controls 2 computers – non-powered · Most compact KVM switch with molded cables for computer connection. · Compatible with all operating platforms · Supports Microsoft IntelliMouse and the scrolling wheel on most mice · Easy to install – No software required – connecting cables to the computers is all it takes · Easy to operate – PC selection via hotkey – auto scan function to monitor computer operation7. LED display for easy status monitoring · Caps Lock, Num Lock, and Scroll Lock states are saved and restored when switching · Hot pluggable – add or remove computers for easy maintenance · Keyboard and mouse emulation for error free PC booting11. · Patented VSE (Video Signal Enhancement) technology for rich 32 bit color--up to 1920*1440;DDC,DDC2,D DC2B

Suppliers

Company
Product
Description
Supplier Links
Mini-KVM Switch with built-in Cables - CS-62BAT - Custom Sensors, Inc.
Auburn, NY, USA
Mini-KVM Switch with built-in Cables
CS-62BAT
Mini-KVM Switch with built-in Cables CS-62BAT
Model:CS-62BAT Mini-KVM Switch with built-in cables DESCRIPTION: · 1 console controls 2 computers – non-powered · Most compact KVM switch with molded cables for computer connection. · Compatible with all operating platforms · Supports Microsoft IntelliMouse and the scrolling wheel on most mice · Easy to install – No software required – connecting cables to the computers is all it takes · Easy to operate – PC selection via hotkey – auto scan function to monitor computer operation7. LED display for easy status monitoring · Caps Lock, Num Lock, and Scroll Lock states are saved and restored when switching · Hot pluggable – add or remove computers for easy maintenance · Keyboard and mouse emulation for error free PC booting11. · Patented VSE (Video Signal Enhancement) technology for rich 32 bit color--up to 1920*1440;DDC,DDC2,D DC2B

Model:CS-62BAT

Mini-KVM Switch with built-in cables


DESCRIPTION:
· 1 console controls 2 computers – non-powered

· Most compact KVM switch with molded cables for computer connection.

· Compatible with all operating platforms

· Supports Microsoft IntelliMouse and the scrolling wheel on most mice

· Easy to install – No software required – connecting cables to the computers is all it takes

· Easy to operate – PC selection via hotkey – auto scan function to monitor computer operation7. LED display for easy status monitoring

· Caps Lock, Num Lock, and Scroll Lock states are saved and restored when switching

· Hot pluggable – add or remove computers for easy maintenance

· Keyboard and mouse emulation for error free PC booting11.

· Patented VSE (Video Signal Enhancement) technology for rich 32 bit color--up to 1920*1440;DDC,DDC2,DDC2B

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category KVM Switches
Product Number CS-62BAT
Product Name Mini-KVM Switch with built-in Cables
Platform PC
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 2368378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 4
Features USB Port
Monitor Resolution 3840 x 2160 pixel
View Details
4 Port Compact KVM Switch including Cables - CS-914C - Custom Sensors, Inc.
Specs
Platform PC
Features Hot Key Switching; Integrated Keyboard; Integrated Mouse
View Details