Custom Sensors, Inc. 2 Port Compact KVM Switch including Cables CS-12C

Description
Model:CS-12C 2 Port Compact KVM Switch including 2 Cables (2L-5001P/C) DESCRIPTION: · Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse.... · Keyboard and Mouse Emulation for Error Free PC Booting · Caps Lock, Num Lock, and Scroll Lock States are Saved and Restored When Switching · Supports 1920 x 1440 Resolution · Easy to Install - No Software Required - Standard Cables to Connect to the PCs Is All It Takes · Easy to Operate - PC Selection via Pushbutton Switch or Hot Keys - Auto Scan Function to Monitor PC Operation · Compatible With All Operating Platforms · LED Display For Easy Status Monitoring · Saves Time, Space, Power and Equipment Costs l Non-powered · Supports DDC2B (Display Data Channel
Description
Model:CS-12C 2 Port Compact KVM Switch including 2 Cables (2L-5001P/C) DESCRIPTION: · Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse.... · Keyboard and Mouse Emulation for Error Free PC Booting · Caps Lock, Num Lock, and Scroll Lock States are Saved and Restored When Switching · Supports 1920 x 1440 Resolution · Easy to Install - No Software Required - Standard Cables to Connect to the PCs Is All It Takes · Easy to Operate - PC Selection via Pushbutton Switch or Hot Keys - Auto Scan Function to Monitor PC Operation · Compatible With All Operating Platforms · LED Display For Easy Status Monitoring · Saves Time, Space, Power and Equipment Costs l Non-powered · Supports DDC2B (Display Data Channel

Suppliers

Company
Product
Description
Supplier Links
2 Port Compact KVM Switch including Cables - CS-12C - Custom Sensors, Inc.
Auburn, NY, USA
2 Port Compact KVM Switch including Cables
CS-12C
2 Port Compact KVM Switch including Cables CS-12C
Model:CS-12C 2 Port Compact KVM Switch including 2 Cables (2L-5001P/C) DESCRIPTION: · Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse.... · Keyboard and Mouse Emulation for Error Free PC Booting · Caps Lock, Num Lock, and Scroll Lock States are Saved and Restored When Switching · Supports 1920 x 1440 Resolution · Easy to Install - No Software Required - Standard Cables to Connect to the PCs Is All It Takes · Easy to Operate - PC Selection via Pushbutton Switch or Hot Keys - Auto Scan Function to Monitor PC Operation · Compatible With All Operating Platforms · LED Display For Easy Status Monitoring · Saves Time, Space, Power and Equipment Costs l Non-powered · Supports DDC2B (Display Data Channel

Model:CS-12C

2 Port Compact KVM Switch including 2 Cables (2L-5001P/C)


DESCRIPTION:
· Supports Microsoft IntelliMouse, Logitech MouseMan, FirstMouse, IBM Scrollpoint Mouse....
· Keyboard and Mouse Emulation for Error Free PC Booting
· Caps Lock, Num Lock, and Scroll Lock States are Saved and Restored When Switching
· Supports 1920 x 1440 Resolution
· Easy to Install - No Software Required - Standard Cables to Connect to the PCs Is All It Takes
· Easy to Operate - PC Selection via Pushbutton Switch or Hot Keys - Auto Scan Function to Monitor PC Operation
· Compatible With All Operating Platforms
· LED Display For Easy Status Monitoring
· Saves Time, Space, Power and Equipment Costs l Non-powered
· Supports DDC2B (Display Data Channel

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category KVM Switches
Product Number CS-12C
Product Name 2 Port Compact KVM Switch including Cables
Platform PC
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 2800524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 2
Features USB Port
Monitor Resolution 4000
View Details
2 Port Free-Standing KVM Switch including Cables - CS-72AC - Custom Sensors, Inc.
Specs
Platform PC
Features Hot Key Switching; Integrated Keyboard; Integrated Mouse
View Details