Custom Sensors, Inc. 2 Port ADC KVM Switch including Cables ACS-1602

Description
FEATURES: · Share 2 ADC computers 1 ADC console. · Supports all 15,17, and 22-inch Apple ADC. ·Computer selection via push button switch. · Mac OS 8.6 & higher. · Windows 98 & higher with optional apt. · LED Display for easy status monitoring. ·2 Integrated Cables Included. · Up to 1600 x 1024 resolution. DESCRIPTION: The Model ACS-1602 Master View ADC KVM is a two port control unit that allows access to Mac systems equipped with ADC connectors or PCs with a DVI-to-ADC adapter, from a single ADC console (Apple Pro mouse, and ADC flat-panel display). TYPICAL APPLICATIONS: ADC, or the Apple Display Connector, is a digital connection proprietary to Apple Computer. Apple's expansive range of Cinema and Studio flat panel displays utilize the ADC connector interface to manage the connection to the latest Apple Mac systems. The convenient all-in-one ADC KVM cable carries digital video, power and USB signals. No more desktop clutter with separate USB and powercables.
Description
FEATURES: · Share 2 ADC computers 1 ADC console. · Supports all 15,17, and 22-inch Apple ADC. ·Computer selection via push button switch. · Mac OS 8.6 & higher. · Windows 98 & higher with optional apt. · LED Display for easy status monitoring. ·2 Integrated Cables Included. · Up to 1600 x 1024 resolution. DESCRIPTION: The Model ACS-1602 Master View ADC KVM is a two port control unit that allows access to Mac systems equipped with ADC connectors or PCs with a DVI-to-ADC adapter, from a single ADC console (Apple Pro mouse, and ADC flat-panel display). TYPICAL APPLICATIONS: ADC, or the Apple Display Connector, is a digital connection proprietary to Apple Computer. Apple's expansive range of Cinema and Studio flat panel displays utilize the ADC connector interface to manage the connection to the latest Apple Mac systems. The convenient all-in-one ADC KVM cable carries digital video, power and USB signals. No more desktop clutter with separate USB and powercables.

Suppliers

Company
Product
Description
Supplier Links
2 Port ADC KVM Switch including Cables - ACS-1602 - Custom Sensors, Inc.
Auburn, NY, USA
2 Port ADC KVM Switch including Cables
ACS-1602
2 Port ADC KVM Switch including Cables ACS-1602
FEATURES: · Share 2 ADC computers 1 ADC console. · Supports all 15,17, and 22-inch Apple ADC. ·Computer selection via push button switch. · Mac OS 8.6 & higher. · Windows 98 & higher with optional apt. · LED Display for easy status monitoring. ·2 Integrated Cables Included. · Up to 1600 x 1024 resolution. DESCRIPTION: The Model ACS-1602 Master View ADC KVM is a two port control unit that allows access to Mac systems equipped with ADC connectors or PCs with a DVI-to-ADC adapter, from a single ADC console (Apple Pro mouse, and ADC flat-panel display). TYPICAL APPLICATIONS: ADC, or the Apple Display Connector, is a digital connection proprietary to Apple Computer. Apple's expansive range of Cinema and Studio flat panel displays utilize the ADC connector interface to manage the connection to the latest Apple Mac systems. The convenient all-in-one ADC KVM cable carries digital video, power and USB signals. No more desktop clutter with separate USB and powercables.

FEATURES:
· Share 2 ADC computers 1 ADC console.
· Supports all 15,17, and 22-inch Apple ADC.
·Computer selection via push button switch.
· Mac OS 8.6 & higher.
· Windows 98 & higher with optional apt.
· LED Display for easy status monitoring.
·2 Integrated Cables Included.
· Up to 1600 x 1024 resolution.

DESCRIPTION:
The Model ACS-1602 Master View ADC KVM is a two port control unit that allows access to Mac systems equipped with ADC connectors or PCs with a DVI-to-ADC adapter, from a single ADC console (Apple Pro mouse, and ADC flat-panel display).

TYPICAL APPLICATIONS:
ADC, or the Apple Display Connector, is a digital connection proprietary to Apple Computer. Apple's expansive range of Cinema and Studio flat panel displays utilize the ADC connector interface to manage the connection to the latest Apple Mac systems. The convenient all-in-one ADC KVM cable carries digital video, power and USB signals. No more desktop clutter with separate USB and powercables.

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category KVM Switches
Product Number ACS-1602
Product Name 2 Port ADC KVM Switch including Cables
Platform PC
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
16-Port Rack Mount USB KVM Switch - TK-1603R  (Version v1.1R) - TRENDnet Inc.
Specs
Number of Computers 16
Platform PC; Mac; Unix/Linux
Features AutoScan; Hot Key Switching
View Details