Custom Fabricating & Supplies Silicone Coarse Threaded Plugs TPC

Description
Product Features *Patent Pending* Temperature Rating: 600° F / 315° C For use in threaded holes when a watertight seal is needed Strong enough to withstand pressure build-up Insert by hand or with power tool for efficiency Metric and standard, coarse and fine threads available Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
Description
Product Features *Patent Pending* Temperature Rating: 600° F / 315° C For use in threaded holes when a watertight seal is needed Strong enough to withstand pressure build-up Insert by hand or with power tool for efficiency Metric and standard, coarse and fine threads available Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Suppliers

Company
Product
Description
Supplier Links
Silicone Coarse Threaded Plugs - TPC - Custom Fabricating & Supplies
Franklin, WI, United States
Silicone Coarse Threaded Plugs
TPC
Silicone Coarse Threaded Plugs TPC
Product Features *Patent Pending* Temperature Rating: 600° F / 315° C For use in threaded holes when a watertight seal is needed Strong enough to withstand pressure build-up Insert by hand or with power tool for efficiency Metric and standard, coarse and fine threads available Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Product Features

  • *Patent Pending*
  • Temperature Rating: 600° F / 315° C
  • For use in threaded holes when a watertight seal is needed
  • Strong enough to withstand pressure build-up
  • Insert by hand or with power tool for efficiency
  • Metric and standard, coarse and fine threads available
  • Color coded for easy identification
  • Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating
  • Custom sizes available
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Plugs, Stoppers, and Inserts
Product Number TPC
Product Name Silicone Coarse Threaded Plugs
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

187 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.187 inches
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers