Custom Fabricating & Supplies Silicone Rubber Flame Spray Tape HVOF

Description
Our High Velocity Oxygen Fuel (HVOF) tape is a laminate of blue silicone rubber, fiberglass fabric and a 4 mil aluminum with a pressure sensitive silicone adhesive. Designed for severe duty applications including HVOF. The high temperature silicone adhesive will release cleanly. Product Features Temperature Rating: 500° F / 260° C Double ply construction provides superior protection Used primarily for HVOF coating applications Will not flag during HVOF operations Construction 18 Mil Total Thickness Roll Length - 18 yards Specifications Steel Adhesion (oz/in) - 55 What is HVOF? HVOF is a method of propelling molten particles on to work surfaces for each coating. As an essential feature of thermal spray coatings, sprayed particles – upon and after impact – deform so as to interlock with the impact surface's profile. A small chamber is used to create supersonic velocity of exhaust. The focused exhaust stream receives the powder material at a velocity that the resultant impact forges adequate bonding. In fact, the impact from the kinetic energy is so great that most of the porosity is eliminated. As such, the less porous coating provides the best wear resistance and densest coatings available. HVOF coatings may be as thick as 12 mm (1/2"). It is typically used to deposit wear and corrosion resistant coatings on materials, such as ceramic and metallic layers. Common powders include WC-Co, chromium carbide, MCrAlY, and alumina. The process has been most successful for depositing cermet materials (WC–Co, etc.) and other corrosion-resistant alloys (stainless steels, nickel-based alloys, aluminium, hydroxyapatite for medical implants, etc.).
Request a Quote
Description
Our High Velocity Oxygen Fuel (HVOF) tape is a laminate of blue silicone rubber, fiberglass fabric and a 4 mil aluminum with a pressure sensitive silicone adhesive. Designed for severe duty applications including HVOF. The high temperature silicone adhesive will release cleanly. Product Features Temperature Rating: 500° F / 260° C Double ply construction provides superior protection Used primarily for HVOF coating applications Will not flag during HVOF operations Construction 18 Mil Total Thickness Roll Length - 18 yards Specifications Steel Adhesion (oz/in) - 55 What is HVOF? HVOF is a method of propelling molten particles on to work surfaces for each coating. As an essential feature of thermal spray coatings, sprayed particles – upon and after impact – deform so as to interlock with the impact surface's profile. A small chamber is used to create supersonic velocity of exhaust. The focused exhaust stream receives the powder material at a velocity that the resultant impact forges adequate bonding. In fact, the impact from the kinetic energy is so great that most of the porosity is eliminated. As such, the less porous coating provides the best wear resistance and densest coatings available. HVOF coatings may be as thick as 12 mm (1/2"). It is typically used to deposit wear and corrosion resistant coatings on materials, such as ceramic and metallic layers. Common powders include WC-Co, chromium carbide, MCrAlY, and alumina. The process has been most successful for depositing cermet materials (WC–Co, etc.) and other corrosion-resistant alloys (stainless steels, nickel-based alloys, aluminium, hydroxyapatite for medical implants, etc.).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Flame Spray Tape - HVOF - Custom Fabricating & Supplies
Franklin, WI, United States
Silicone Rubber Flame Spray Tape
HVOF
Silicone Rubber Flame Spray Tape HVOF
Our High Velocity Oxygen Fuel (HVOF) tape is a laminate of blue silicone rubber, fiberglass fabric and a 4 mil aluminum with a pressure sensitive silicone adhesive. Designed for severe duty applications including HVOF. The high temperature silicone adhesive will release cleanly. Product Features Temperature Rating: 500° F / 260° C Double ply construction provides superior protection Used primarily for HVOF coating applications Will not flag during HVOF operations Construction 18 Mil Total Thickness Roll Length - 18 yards Specifications Steel Adhesion (oz/in) - 55 What is HVOF? HVOF is a method of propelling molten particles on to work surfaces for each coating. As an essential feature of thermal spray coatings, sprayed particles – upon and after impact – deform so as to interlock with the impact surface's profile. A small chamber is used to create supersonic velocity of exhaust. The focused exhaust stream receives the powder material at a velocity that the resultant impact forges adequate bonding. In fact, the impact from the kinetic energy is so great that most of the porosity is eliminated. As such, the less porous coating provides the best wear resistance and densest coatings available. HVOF coatings may be as thick as 12 mm (1/2"). It is typically used to deposit wear and corrosion resistant coatings on materials, such as ceramic and metallic layers. Common powders include WC-Co, chromium carbide, MCrAlY, and alumina. The process has been most successful for depositing cermet materials (WC–Co, etc.) and other corrosion-resistant alloys (stainless steels, nickel-based alloys, aluminium, hydroxyapatite for medical implants, etc.).

Our High Velocity Oxygen Fuel (HVOF) tape is a laminate of blue silicone rubber, fiberglass fabric and a 4 mil aluminum with a pressure sensitive silicone adhesive. Designed for severe duty applications including HVOF. The high temperature silicone adhesive will release cleanly.

Product Features

  • Temperature Rating: 500° F / 260° C
  • Double ply construction provides superior protection
  • Used primarily for HVOF coating applications
  • Will not flag during HVOF operations

Construction

  • 18 Mil Total Thickness
  • Roll Length - 18 yards

Specifications

  • Steel Adhesion (oz/in) - 55

What is HVOF?

HVOF is a method of propelling molten particles on to work surfaces for each coating. As an essential feature of thermal spray coatings, sprayed particles – upon and after impact – deform so as to interlock with the impact surface's profile. A small chamber is used to create supersonic velocity of exhaust. The focused exhaust stream receives the powder material at a velocity that the resultant impact forges adequate bonding. In fact, the impact from the kinetic energy is so great that most of the porosity is eliminated. As such, the less porous coating provides the best wear resistance and densest coatings available.

HVOF coatings may be as thick as 12 mm (1/2"). It is typically used to deposit wear and corrosion resistant coatings on materials, such as ceramic and metallic layers. Common powders include WC-Co, chromium carbide, MCrAlY, and alumina. The process has been most successful for depositing cermet materials (WC–Co, etc.) and other corrosion-resistant alloys (stainless steels, nickel-based alloys, aluminium, hydroxyapatite for medical implants, etc.).

Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number HVOF
Product Name Silicone Rubber Flame Spray Tape
Type Adhesive Tape; Industrial Tape
Backing Rubber; Silicone
Adhesive Pressure Sensitive; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

3M 468MP Adhesive Transfer Tape - 468MP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Adhesive Transfer; Acrylic; Pressure Sensitive
View Details
High Temp Crepe Squares - HTSQ - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details
3M 470 Electroplating Tape - 470 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Width 0.2500 to 6 inches (6.35 to 152 mm)
View Details
Red Polyester Plating Tape - RPTB - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polyester
Adhesive Silicone
View Details