Curtis Universal Joint Company, Inc. Standard Bore 303 Stainless Steel Joint SS647BK1SS

Description
Stainless Steel Single Joints — Turn-Key Hubs In stainless steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways. Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand. Universal Applications Tractor Steering Commercial Ovens Bowling Alley Cleaning Missile Containers Snow Blowers Curtis Stainless Steel Joints feature 303 stainless steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 303 stainless steel. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Also available in alloy steel.
Datasheet
Description
Stainless Steel Single Joints — Turn-Key Hubs In stainless steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways. Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand. Universal Applications Tractor Steering Commercial Ovens Bowling Alley Cleaning Missile Containers Snow Blowers Curtis Stainless Steel Joints feature 303 stainless steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 303 stainless steel. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Also available in alloy steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Bore 303 Stainless Steel Joint - SS647BK1SS - Curtis Universal Joint Company, Inc.
Springfield, MA, USA
Standard Bore 303 Stainless Steel Joint
SS647BK1SS
Standard Bore 303 Stainless Steel Joint SS647BK1SS
Stainless Steel Single Joints — Turn-Key Hubs In stainless steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways. Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand. Universal Applications Tractor Steering Commercial Ovens Bowling Alley Cleaning Missile Containers Snow Blowers Curtis Stainless Steel Joints feature 303 stainless steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 303 stainless steel. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Also available in alloy steel.

Stainless Steel Single Joints — Turn-Key Hubs

In stainless steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways. Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand.

Universal Applications

  • Tractor Steering
  • Commercial Ovens
  • Bowling Alley Cleaning
  • Missile Containers
  • Snow Blowers

Curtis Stainless Steel Joints feature 303 stainless steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 303 stainless steel. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information.

Also available in alloy steel.

Datasheet

Technical Specifications

  Curtis Universal Joint Company, Inc.
Product Category Universal Joints
Product Number SS647BK1SS
Product Name Standard Bore 303 Stainless Steel Joint
Joint Type Single
Hub Bore Keyed
Weight 0.69 lbs (0.31 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PB-R - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 1.26 to 2.28 inch (32 to 58 mm)
Bore 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Universal Joints - 7906703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 1000 rpm
View Details
Telescoping miniature universal joint - 1.531
Specs
Maximum Torque 1 In-lbs (1.15 kg-cm)
Maximum Speed 10000 rpm
Bore 0.125 inch (3.2 mm)
View Details
Standard Bore Alloy Steel Joint - CJ645B - Curtis Universal Joint Company, Inc.
Curtis Universal Joint Company, Inc.
Specs
Joint Type Single
Hub Bore Round
Weight 0.31 lbs (0.14 kg)
View Details