Curtis Universal Joint Company, Inc. Solid 303 Stainless Steel Joint SS647

Description
Stainless Steel Single Joints — Solid Hubs Many applications require corrosion resistant universal joints to assure sanitation or to avoid premature oxidation or deterioration. Curtis stainless steel U-joints are particularly important, for example, to industries that use food processing equipment, and for machinery that comes in contact with corrosive chemicals or is exposed to water for long periods. Furnace applications also benefit from stainless steel, which better withstands high temperatures and other environmental extremes. Curtis offers: 14 standard O.D. sizes 3/8 inch to 4 inch diameter 303 grade stainless steel in stock 304, 316 and other grades available by special order Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Universal Applications Boiler Damper Controls Bottle Capping Surgical Tables Submarine Periscopes Paper Making Equip. Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M's and users delivery on demand. Also available in alloy steel.
Datasheet
Description
Stainless Steel Single Joints — Solid Hubs Many applications require corrosion resistant universal joints to assure sanitation or to avoid premature oxidation or deterioration. Curtis stainless steel U-joints are particularly important, for example, to industries that use food processing equipment, and for machinery that comes in contact with corrosive chemicals or is exposed to water for long periods. Furnace applications also benefit from stainless steel, which better withstands high temperatures and other environmental extremes. Curtis offers: 14 standard O.D. sizes 3/8 inch to 4 inch diameter 303 grade stainless steel in stock 304, 316 and other grades available by special order Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Universal Applications Boiler Damper Controls Bottle Capping Surgical Tables Submarine Periscopes Paper Making Equip. Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M's and users delivery on demand. Also available in alloy steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid 303 Stainless Steel Joint - SS647 - Curtis Universal Joint Company, Inc.
Springfield, MA, USA
Solid 303 Stainless Steel Joint
SS647
Solid 303 Stainless Steel Joint SS647
Stainless Steel Single Joints — Solid Hubs Many applications require corrosion resistant universal joints to assure sanitation or to avoid premature oxidation or deterioration. Curtis stainless steel U-joints are particularly important, for example, to industries that use food processing equipment, and for machinery that comes in contact with corrosive chemicals or is exposed to water for long periods. Furnace applications also benefit from stainless steel, which better withstands high temperatures and other environmental extremes. Curtis offers: 14 standard O.D. sizes 3/8 inch to 4 inch diameter 303 grade stainless steel in stock 304, 316 and other grades available by special order Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Universal Applications Boiler Damper Controls Bottle Capping Surgical Tables Submarine Periscopes Paper Making Equip. Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M's and users delivery on demand. Also available in alloy steel.

Stainless Steel Single Joints — Solid Hubs

Many applications require corrosion resistant universal joints to assure sanitation or to avoid premature oxidation or deterioration. Curtis stainless steel U-joints are particularly important, for example, to industries that use food processing equipment, and for machinery that comes in contact with corrosive chemicals or is exposed to water for long periods. Furnace applications also benefit from stainless steel, which better withstands high temperatures and other environmental extremes.

Curtis offers:

  • 14 standard O.D. sizes
  • 3/8 inch to 4 inch diameter
  • 303 grade stainless steel in stock
  • 304, 316 and other grades available by special order

Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information.

Universal Applications

  • Boiler Damper Controls
  • Bottle Capping
  • Surgical Tables
  • Submarine Periscopes
  • Paper Making Equip.

Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M's and users delivery on demand.

Also available in alloy steel.

Datasheet

Technical Specifications

  Curtis Universal Joint Company, Inc.
Product Category Universal Joints
Product Number SS647
Product Name Solid 303 Stainless Steel Joint
Joint Type Single
Hub Bore Solid
Weight 0.88 lbs (0.40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PR (Double) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Double
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
View Details
Universal Joints - 7906804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 4000 rpm
View Details
1.063
Specs
Joint Type Double
Maximum Torque 2.5 In-lbs (2.88 kg-cm)
Material Plastic
View Details
Solid 303 Stainless Steel Joint - SS646 - Curtis Universal Joint Company, Inc.
Curtis Universal Joint Company, Inc.
Specs
Joint Type Single
Hub Bore Solid
Weight 0.66 lbs (0.30 kg)
View Details