Curtis Universal Joint Company, Inc. Standard Bore 303 Stainless Steel Joint SS643DB

Description
Stainless Steel Double Joints — Bored Hubs Curtis double joints are available in 14 sizes, and share all of the advantages of Curtis single U-joints. Features include: Extra angularity allows standard units to operate at angles up to 70°. Quick and easy TakeApart™ design for easy and economical disassembly and reassembly, with no special tooling required. Firm, positive lockup of the entire assembly thanks to Curtis'exclusive Tell-Tale Lock Ring. Built-in lubrication passages with Curtis' exclusive internal lubrication system. Lubrication covers (boots) available in all sizes to retain lubrication and keep out contaminants, extending the life of the joint. Curtis Joints do not require grooves on hubs to retain boots. Less galling and seizing because Curtis uses dissimilar materials on all bearing surfaces. Maximum wear and strength from Curtis' induction hardened forks. Easy machinability due to Curtis'soft hubs. Smooth operations and longer life assured by close and well-controlled tolerances between mating parts and Curtis'built-in lubrication system. Perfect concentricity with hubs ground on center and centering holes provided on solid hubs to aid in machining. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Universal Applications Concert Stages Animated Characters Conveyor Equipment Clean Room Robotics Hospital Equipment Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M's and users delivery on demand. Also available in alloy steel.
Datasheet
Description
Stainless Steel Double Joints — Bored Hubs Curtis double joints are available in 14 sizes, and share all of the advantages of Curtis single U-joints. Features include: Extra angularity allows standard units to operate at angles up to 70°. Quick and easy TakeApart™ design for easy and economical disassembly and reassembly, with no special tooling required. Firm, positive lockup of the entire assembly thanks to Curtis'exclusive Tell-Tale Lock Ring. Built-in lubrication passages with Curtis' exclusive internal lubrication system. Lubrication covers (boots) available in all sizes to retain lubrication and keep out contaminants, extending the life of the joint. Curtis Joints do not require grooves on hubs to retain boots. Less galling and seizing because Curtis uses dissimilar materials on all bearing surfaces. Maximum wear and strength from Curtis' induction hardened forks. Easy machinability due to Curtis'soft hubs. Smooth operations and longer life assured by close and well-controlled tolerances between mating parts and Curtis'built-in lubrication system. Perfect concentricity with hubs ground on center and centering holes provided on solid hubs to aid in machining. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Universal Applications Concert Stages Animated Characters Conveyor Equipment Clean Room Robotics Hospital Equipment Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M's and users delivery on demand. Also available in alloy steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Bore 303 Stainless Steel Joint - SS643DB - Curtis Universal Joint Company, Inc.
Springfield, MA, USA
Standard Bore 303 Stainless Steel Joint
SS643DB
Standard Bore 303 Stainless Steel Joint SS643DB
Stainless Steel Double Joints — Bored Hubs Curtis double joints are available in 14 sizes, and share all of the advantages of Curtis single U-joints. Features include: Extra angularity allows standard units to operate at angles up to 70°. Quick and easy TakeApart™ design for easy and economical disassembly and reassembly, with no special tooling required. Firm, positive lockup of the entire assembly thanks to Curtis'exclusive Tell-Tale Lock Ring. Built-in lubrication passages with Curtis' exclusive internal lubrication system. Lubrication covers (boots) available in all sizes to retain lubrication and keep out contaminants, extending the life of the joint. Curtis Joints do not require grooves on hubs to retain boots. Less galling and seizing because Curtis uses dissimilar materials on all bearing surfaces. Maximum wear and strength from Curtis' induction hardened forks. Easy machinability due to Curtis'soft hubs. Smooth operations and longer life assured by close and well-controlled tolerances between mating parts and Curtis'built-in lubrication system. Perfect concentricity with hubs ground on center and centering holes provided on solid hubs to aid in machining. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Universal Applications Concert Stages Animated Characters Conveyor Equipment Clean Room Robotics Hospital Equipment Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M's and users delivery on demand. Also available in alloy steel.

Stainless Steel Double Joints — Bored Hubs

Curtis double joints are available in 14 sizes, and share all of the advantages of Curtis single U-joints. Features include:

  • Extra angularity allows standard units to operate at angles up to 70°.
  • Quick and easy TakeApart™ design for easy and economical disassembly and reassembly, with no special tooling required.
  • Firm, positive lockup of the entire assembly thanks to Curtis'exclusive Tell-Tale Lock Ring.
  • Built-in lubrication passages with Curtis' exclusive internal lubrication system.
  • Lubrication covers (boots) available in all sizes to retain lubrication and keep out contaminants, extending the life of the joint. Curtis Joints do not require grooves on hubs to retain boots.
  • Less galling and seizing because Curtis uses dissimilar materials on all bearing surfaces.
  • Maximum wear and strength from Curtis' induction hardened forks.
  • Easy machinability due to Curtis'soft hubs.
  • Smooth operations and longer life assured by close and well-controlled tolerances between mating parts and Curtis'built-in lubrication system.
  • Perfect concentricity with hubs ground on center and centering holes provided on solid hubs to aid in machining.

Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information.

Universal Applications

  • Concert Stages
  • Animated Characters
  • Conveyor Equipment
  • Clean Room Robotics
  • Hospital Equipment

Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M's and users delivery on demand.

Also available in alloy steel.

Datasheet

Technical Specifications

  Curtis Universal Joint Company, Inc.
Product Category Universal Joints
Product Number SS643DB
Product Name Standard Bore 303 Stainless Steel Joint
Joint Type Double
Hub Bore Round
Weight 0.26 lbs (0.12 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PR (Telescopic) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.79 to 1.97 inch (20 to 50 mm)
View Details
Universal Joints - 7906747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 1000 rpm
View Details
Alloy Steel, Single Joint, 2.6875in Overall Length Universal Joint - A 5Q 8-D412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Operating Angle 25 degrees
Maximum Torque 768 In-lbs (886 kg-cm)
View Details
Standard Bore Alloy Steel Joint - CJ643DBKW1SS S - Curtis Universal Joint Company, Inc.
Curtis Universal Joint Company, Inc.
Specs
Joint Type Double
Hub Bore Keyed
Weight 0.26 lbs (0.12 kg)
View Details