Curtis Universal Joint Company, Inc. Solid Alloy Steel Joint CJ653

Description
Alloy Steel Single Joints — Solid Hubs Curtis Alloy Steel Joints feature 41L40-grade steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 86L20 alloy steel. Center-blocks and pins are carburized and case hardened to generate superior wear characteristics yet remain ductile, thereby enabling the joint to handle shock loads without experiencing premature failure. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Universal Applications Stock Car Racers Nuclear Installations Tractor Attachments In-Plant Utility Vehicles Grain Augers Joints of 7/8" O.D. and larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand. Also available in 303 stainless steel.
Datasheet
Description
Alloy Steel Single Joints — Solid Hubs Curtis Alloy Steel Joints feature 41L40-grade steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 86L20 alloy steel. Center-blocks and pins are carburized and case hardened to generate superior wear characteristics yet remain ductile, thereby enabling the joint to handle shock loads without experiencing premature failure. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Universal Applications Stock Car Racers Nuclear Installations Tractor Attachments In-Plant Utility Vehicles Grain Augers Joints of 7/8" O.D. and larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand. Also available in 303 stainless steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Alloy Steel Joint - CJ653 - Curtis Universal Joint Company, Inc.
Springfield, MA, USA
Solid Alloy Steel Joint
CJ653
Solid Alloy Steel Joint CJ653
Alloy Steel Single Joints — Solid Hubs Curtis Alloy Steel Joints feature 41L40-grade steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 86L20 alloy steel. Center-blocks and pins are carburized and case hardened to generate superior wear characteristics yet remain ductile, thereby enabling the joint to handle shock loads without experiencing premature failure. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Universal Applications Stock Car Racers Nuclear Installations Tractor Attachments In-Plant Utility Vehicles Grain Augers Joints of 7/8" O.D. and larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand. Also available in 303 stainless steel.

Alloy Steel Single Joints — Solid Hubs

Curtis Alloy Steel Joints feature 41L40-grade steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 86L20 alloy steel. Center-blocks and pins are carburized and case hardened to generate superior wear characteristics yet remain ductile, thereby enabling the joint to handle shock loads without experiencing premature failure. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information.

Universal Applications

  • Stock Car Racers
  • Nuclear Installations
  • Tractor Attachments
  • In-Plant Utility Vehicles
  • Grain Augers

Joints of 7/8" O.D. and larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand.

Also available in 303 stainless steel.

Datasheet

Technical Specifications

  Curtis Universal Joint Company, Inc.
Product Category Universal Joints
Product Number CJ653
Product Name Solid Alloy Steel Joint
Joint Type Single
Hub Bore Solid
Weight 8.25 lbs (3.74 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joints - 7906766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Double
Operating Angle 90 degrees
Maximum Speed 1000 rpm
View Details
Universal Joint - PR-HS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
Bore 0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
Molded slide telescoping universal joint - 3.750
Specs
Maximum Torque 14 In-lbs (16.14 kg-cm)
Material Plastic
Hub O.D. 0.50 inch (13 mm)
View Details
Universal Joints -  - Lovejoy, Inc.
Lovejoy, Inc.
Specs
Joint Type Single
Hub Bore Round; Keyed
Operating Angle 25 degrees
View Details