Curtis Universal Joint Company, Inc. Standard Bore Alloy Steel Joint CJ648BKW1SS

Description
In alloy steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways. Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand. Universal Applications Tractor Steering Commercial Ovens Bowling Alley Cleaning Missile Containers Snow Blowers Curtis Alloy Steel Joints feature 41L40-grade steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 86L20 alloy steel. Center-blocks and pins are carburized and case hardened to generate superior wear characteristics yet remain ductile, thereby enabling the joint to handle shock loads without experiencing premature failure. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Also available in 303 stainless steel.
Datasheet
Description
In alloy steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways. Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand. Universal Applications Tractor Steering Commercial Ovens Bowling Alley Cleaning Missile Containers Snow Blowers Curtis Alloy Steel Joints feature 41L40-grade steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 86L20 alloy steel. Center-blocks and pins are carburized and case hardened to generate superior wear characteristics yet remain ductile, thereby enabling the joint to handle shock loads without experiencing premature failure. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Also available in 303 stainless steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Bore Alloy Steel Joint - CJ648BKW1SS - Curtis Universal Joint Company, Inc.
Springfield, MA, USA
Standard Bore Alloy Steel Joint
CJ648BKW1SS
Standard Bore Alloy Steel Joint CJ648BKW1SS
In alloy steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways. Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand. Universal Applications Tractor Steering Commercial Ovens Bowling Alley Cleaning Missile Containers Snow Blowers Curtis Alloy Steel Joints feature 41L40-grade steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 86L20 alloy steel. Center-blocks and pins are carburized and case hardened to generate superior wear characteristics yet remain ductile, thereby enabling the joint to handle shock loads without experiencing premature failure. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information. Also available in 303 stainless steel.

In alloy steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch joints come with set screws only, while other standard O.D. sizes include keyways. Joints 7/8 inch or larger have Curtis' user friendly Take Apart feature to allow for more specialized modification. Our large inventory allows O.E.M.'s and users delivery on demand.

Universal Applications

  • Tractor Steering
  • Commercial Ovens
  • Bowling Alley Cleaning
  • Missile Containers
  • Snow Blowers

Curtis Alloy Steel Joints feature 41L40-grade steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an annealed state, which affords free machinability. Center blocks and pins are machined from 86L20 alloy steel. Center-blocks and pins are carburized and case hardened to generate superior wear characteristics yet remain ductile, thereby enabling the joint to handle shock loads without experiencing premature failure. Universal joint hub modifications are available per customer specifications, which include but may not be limited to bores, keyways, set screw holes, square holes and hex holes. Contact the Curtis sales department for more information.

Also available in 303 stainless steel.

Datasheet

Technical Specifications

  Curtis Universal Joint Company, Inc.
Product Category Universal Joints
Product Number CJ648BKW1SS
Product Name Standard Bore Alloy Steel Joint
Joint Type Single
Hub Bore Keyed
Weight 0.88 lbs (0.40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PR (Single) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Single
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
View Details
Universal Joints - 7906788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 4000 rpm
View Details
7MM Bore, 76.2 / 82.2MM LONG, ZERO BACKLASH UNIVERSAL JOINT. - S57PY4MDFUT0724 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Operating Angle 40 degrees
Maximum Speed 4000 rpm
Material Stainless Steel
View Details
Curtis Universal Joint Company, Inc.
Specs
Joint Type Single (optional feature); Double (optional feature)
Hub Bore Round (optional feature); Keyed (optional feature); Hex (optional feature); Splined (optional feature); Square (optional feature)
Weight 1.58 lbs (0.72 kg)
View Details