Curtis Universal Joint Company, Inc. BZ642

Description
For marine and other applications which require unusually high non-corrosion standards, Curtis provides universal joints and parts in Alloy Steel, Stainless Steel, Bronze, Naval Brass, Aluminum-Bronze, Nickel-Aluminum-Bron ze and Monel.
Datasheet
Description
For marine and other applications which require unusually high non-corrosion standards, Curtis provides universal joints and parts in Alloy Steel, Stainless Steel, Bronze, Naval Brass, Aluminum-Bronze, Nickel-Aluminum-Bron ze and Monel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Springfield, MA, USA
BZ642
BZ642
For marine and other applications which require unusually high non-corrosion standards, Curtis provides universal joints and parts in Alloy Steel, Stainless Steel, Bronze, Naval Brass, Aluminum-Bronze, Nickel-Aluminum-Bron ze and Monel.

For marine and other applications which require unusually high non-corrosion standards, Curtis provides universal joints and parts in Alloy Steel, Stainless Steel, Bronze, Naval Brass, Aluminum-Bronze, Nickel-Aluminum-Bronze and Monel.

Datasheet

Technical Specifications

  Curtis Universal Joint Company, Inc.
Product Category Universal Joints
Product Number BZ642
Joint Type Single (optional feature); Double (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - NB (Single) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Single
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.98 to 2.36 inch (25 to 60 mm)
View Details
Universal Joints - 7906772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 4000 rpm
View Details
2.953
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Double
Maximum Torque 32 In-lbs (36.9 kg-cm)
Material Plastic
View Details
Solid Alloy Steel Joint - CJ650 - Curtis Universal Joint Company, Inc.
Curtis Universal Joint Company, Inc.
Specs
Joint Type Single
Hub Bore Solid
Weight 1.81 lbs (0.82 kg)
View Details