Rinco Ultrasonics USA Hand Welding Unit 70 kHz Standard 50

Description
The ultrasonic welding machine Standard 50 Series is suitable for welding operations of very small thermoplastic parts.
Description
The ultrasonic welding machine Standard 50 Series is suitable for welding operations of very small thermoplastic parts.

Suppliers

Company
Product
Description
Supplier Links
Hand Welding Unit 70 kHz - Standard 50 - Rinco Ultrasonics USA
Danbury, CT, USA
Hand Welding Unit 70 kHz
Standard 50
Hand Welding Unit 70 kHz Standard 50
The ultrasonic welding machine Standard 50 Series is suitable for welding operations of very small thermoplastic parts.

The ultrasonic welding machine Standard 50 Series is suitable for welding operations of very small thermoplastic parts.

Supplier's Site

Technical Specifications

  Rinco Ultrasonics USA
Product Category Welding, Brazing, and Soldering Equipment
Product Number Standard 50
Product Name Hand Welding Unit 70 kHz
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1620015 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Generator 30 kHz - AGM30-1000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
250s – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
View Details