Crane Aerospace & Electronics Linear Modulator PLB-3B Series

Description
Package Type | Connectorized Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | -10 dBm Insertion Loss (dB) Max | 2 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 180
Request a Quote Datasheet
Description
Package Type | Connectorized Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | -10 dBm Insertion Loss (dB) Max | 2 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Modulator - PLB-3B Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Linear Modulator
PLB-3B Series
Linear Modulator PLB-3B Series
Package Type | Connectorized Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | -10 dBm Insertion Loss (dB) Max | 2 Environmental Screening | Catalogue, Mil-screened Bandwidth (%) | 10 Phase Shift Range (Deg) Min | 180
  • Package Type | Connectorized
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | -10 dBm
  • Insertion Loss (dB) Max | 2
  • Environmental Screening | Catalogue, Mil-screened
  • Bandwidth (%) | 10
  • Phase Shift Range (Deg) Min | 180
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number PLB-3B Series
Product Name Linear Modulator
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - P-PC-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type PC Mount
Carrier Frequency 10 to 390 MHz
View Details
Bi-Phase Modulators - BPF-2A-1500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1000 to 2000 MHz
View Details
Bi-Phase Modulators - BPLM-2-8185 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 7885 to 8485 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - VMF-3F-2050 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2047 to 2052 MHz
View Details