Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDZ-2B-1000

Description
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,800 CW Power (W) | 0.25 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,800 CW Power (W) | 0.25 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDZ-2B series consists of 2-way, broadband power dividers/combiners operating from 1 to 1800 MHz, housed in a low-profile, case-free package weighing less than 0.01 oz.

Datasheet Summary
Powered by GS/AI

The PDZ-2B series consists of 2-way, broadband power dividers/combiners operating from 1 to 1800 MHz, housed in a low-profile, case-free package weighing less than 0.01 oz.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDZ-2B-1000 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDZ-2B-1000
Power Dividers, Combiners, Hybrids PDZ-2B-1000
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,800 CW Power (W) | 0.25 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 1,800
  • CW Power (W) | 0.25
  • Insertion Loss (dB) Max | 2
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 8
  • Isolation (dB) Min | 15
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDZ-2B-1000
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 50.00 to 1800.00 MHz
Insertion Loss 2.00 dB
Power 0.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-224-9.8G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9700.00 to 9900.00 MHz
Insertion Loss 1.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-33-12G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDK-50-50 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 100.00 MHz
Insertion Loss 0.90 dB
View Details