Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-60-2000H

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 1,200 Frequency Max (MHz) | 2,500 CW Power (W) | 0.25 Insertion Loss (dB) Max | 3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 20 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 1,200 Frequency Max (MHz) | 2,500 CW Power (W) | 0.25 Insertion Loss (dB) Max | 3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 20 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-60-2000H is a 6-way power divider/combiner for 1.5 to 2.5 GHz, using a lumped element design with hermetic packaging and K-connectors. It has a maximum insertion loss of 3.0 dB, minimum isolation of 17 dB, amplitude balance of 0.75 dB, phase balance of 20°, and VSWR of 1.30:1. The device handles up to 0.2 W CW input power, features a 50 Ω impedance, and operates from -55°C to +85°C. The unit weighs no more than 85 g.

Datasheet Summary
Powered by GS/AI

The PDM-60-2000H is a 6-way power divider/combiner for 1.5 to 2.5 GHz, using a lumped element design with hermetic packaging and K-connectors. It has a maximum insertion loss of 3.0 dB, minimum isolation of 17 dB, amplitude balance of 0.75 dB, phase balance of 20°, and VSWR of 1.30:1. The device handles up to 0.2 W CW input power, features a 50 Ω impedance, and operates from -55°C to +85°C. The unit weighs no more than 85 g.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-60-2000H - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-60-2000H
Power Dividers, Combiners, Hybrids PDM-60-2000H
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 1,200 Frequency Max (MHz) | 2,500 CW Power (W) | 0.25 Insertion Loss (dB) Max | 3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 20 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 1,200
  • Frequency Max (MHz) | 2,500
  • CW Power (W) | 0.25
  • Insertion Loss (dB) Max | 3
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 20
  • Isolation (dB) Min | 17
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-60-2000H
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1200.00 to 2500.00 MHz
Insertion Loss 3.00 dB
Power 0.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2Z-2.45G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2300.00 to 2700.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-6.3G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5700.00 to 6900.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-30-525 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 1000.00 MHz
Insertion Loss 12.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDS-20-600 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details