Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PD7-20-70A

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 90 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.25 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 90 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.25 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PD7 series consists of 0°, 75 ohm power dividers/combiners operating from 50 to 90 MHz in 2-way, 4-way, and 8-way configurations, featuring excellent phase and amplitude balance and high output port isolation.

Datasheet Summary
Powered by GS/AI

The PD7 series consists of 0°, 75 ohm power dividers/combiners operating from 50 to 90 MHz in 2-way, 4-way, and 8-way configurations, featuring excellent phase and amplitude balance and high output port isolation.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PD7-20-70A - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PD7-20-70A
Power Dividers, Combiners, Hybrids PD7-20-70A
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 90 CW Power (W) | 3 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.25 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 90
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.25
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PD7-20-70A
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 90.00 MHz
Insertion Loss 0.50 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHM-2-100 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 95.00 to 105.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-2.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1500.00 to 3000.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2BH-0.15G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 130.00 to 174.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-14G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13000.00 to 15000.00 MHz
Insertion Loss 0.60 dB
View Details