Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers JPP-21S-Series

Description
Package Type | PC Mount Sub Type | QPSK Modulator Frequency Min (MHz) | 1,200 Frequency Max (MHz) | 2,500 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | 90° ±7° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | PC Mount Sub Type | QPSK Modulator Frequency Min (MHz) | 1,200 Frequency Max (MHz) | 2,500 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | 90° ±7° Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - JPP-21S-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
JPP-21S-Series
IQ Modulators, Demodulators, and Complex Mixers JPP-21S-Series
Package Type | PC Mount Sub Type | QPSK Modulator Frequency Min (MHz) | 1,200 Frequency Max (MHz) | 2,500 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | 90° ±7° Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • Sub Type | QPSK Modulator
  • Frequency Min (MHz) | 1,200
  • Frequency Max (MHz) | 2,500
  • Amplitude Balance (dB) Max | 1.3
  • Phase Balance (Deg) Max | 90° ±7°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number JPP-21S-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - P-CPM-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 525 MHz
View Details
Bi-Phase Modulators - BPM-2A-2250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 1500 to 2500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - IQF-3L-1000 - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 750 to 1250 MHz
View Details
Bi-Phase Modulators - BPF-2A-2250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 2200 to 2300 MHz
View Details