Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-52005

Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJ-52005 is a 2-way 0° power divider designed for use in the 50 to 1000 MHz frequency range, with a 50-ohm impedance and a maximum power handling of 3 watts. It features a maximum insertion loss of 1.0 dB, minimum isolation of 30 dB, maximum VSWR of 1.4:1, phase balance within ±3°, and amplitude balance within ±0.2 dB. The operating temperature range is -54 to +85°C. The device is packaged in a flatpack format.

Datasheet Summary
Powered by GS/AI

The HJ-52005 is a 2-way 0° power divider designed for use in the 50 to 1000 MHz frequency range, with a 50-ohm impedance and a maximum power handling of 3 watts. It features a maximum insertion loss of 1.0 dB, minimum isolation of 30 dB, maximum VSWR of 1.4:1, phase balance within ±3°, and amplitude balance within ±0.2 dB. The operating temperature range is -54 to +85°C. The device is packaged in a flatpack format.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-52005 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-52005
Power Dividers, Combiners, Hybrids HJ-52005
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | ±3
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-52005
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 1000.00 MHz
Insertion Loss 1.00 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHG-22B Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4930.00 to 5150.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-26002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details