Crane Aerospace & Electronics Directional Couplers CTM-10-16G SQ

Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 13,000 Frequency Max (MHz) | 19,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.9 Environmental Screening | Space Qualified Directivity Min (dB) | 14
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 13,000 Frequency Max (MHz) | 19,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.9 Environmental Screening | Space Qualified Directivity Min (dB) | 14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CTM-10-16G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CTM-10-16G SQ
Directional Couplers CTM-10-16G SQ
Package Type | Connectorized Coupling (dB) | 10±1 Frequency Min (MHz) | 13,000 Frequency Max (MHz) | 19,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.9 Environmental Screening | Space Qualified Directivity Min (dB) | 14
  • Package Type | Connectorized
  • Coupling (dB) | 10±1
  • Frequency Min (MHz) | 13,000
  • Frequency Max (MHz) | 19,000
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.9
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 14
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CTM-10-16G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 13000.00 to 19000.00 MHz
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CCN-30M-2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
View Details
Directional Couplers - CBF-20A-1250 SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details
Directional Couplers - CSDZ-10H-2.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2300.00 to 2700.00 MHz
View Details
Directional Couplers - CBF-20A-1250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 100.00 to 2000.00 MHz
View Details