Crane Aerospace & Electronics Directional Couplers CRS-20-110

Description
Package Type | PC Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 2 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | PC Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 2 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRS-20-110 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRS-20-110
Directional Couplers CRS-20-110
Package Type | PC Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 2 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | PC Mount
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 400
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 0.6
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRS-20-110
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 10.00 to 400.00 MHz
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-30-.435G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 400.00 to 470.00 MHz
View Details
Directional Couplers - CSDZ-10Z-3.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 3300.00 to 3700.00 MHz
View Details
Directional Couplers - CSM-6M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - D3-50004 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 75.00 to 1000.00 MHz
View Details