Crane Aerospace & Electronics Directional Couplers CBF-20A-375

Description
Package Type | Flatpack Coupling (dB) | 20±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 750 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote Datasheet
Description
Package Type | Flatpack Coupling (dB) | 20±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 750 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CBF-20A-375 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CBF-20A-375
Directional Couplers CBF-20A-375
Package Type | Flatpack Coupling (dB) | 20±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 750 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 18
  • Package Type | Flatpack
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 750
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 18
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CBF-20A-375
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 750.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-30M-12G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 8000.00 to 16000.00 MHz
View Details
Directional Couplers - CTM-10-12G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 6000.00 to 18000.00 MHz
View Details
Directional Couplers - D4-20001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 1.00 to 100.00 MHz
View Details
Directional Couplers - CTM-10M-2.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
View Details