Coto Technology CT10 Series Encapsulated Molded Dry Reed Switch CT10-XXXX-G1

Description
The CT10 is an encapsulated dry reed switch. It is single-pole, single throw (SPST) type, having normally open ruthenium contacts. The sensor is a double-ended type and may be actuated with an electromagnet, a permanent magnet or a combination of both. The device is designed for SMD mounting and is available in three lead configurations.
Description
The CT10 is an encapsulated dry reed switch. It is single-pole, single throw (SPST) type, having normally open ruthenium contacts. The sensor is a double-ended type and may be actuated with an electromagnet, a permanent magnet or a combination of both. The device is designed for SMD mounting and is available in three lead configurations.

Suppliers

Company
Product
Description
Supplier Links
CT10 Series Encapsulated Molded Dry Reed Switch - CT10-XXXX-G1 - Coto Technology
North Kingstown, RI, USA
CT10 Series Encapsulated Molded Dry Reed Switch
CT10-XXXX-G1
CT10 Series Encapsulated Molded Dry Reed Switch CT10-XXXX-G1
The CT10 is an encapsulated dry reed switch. It is single-pole, single throw (SPST) type, having normally open ruthenium contacts. The sensor is a double-ended type and may be actuated with an electromagnet, a permanent magnet or a combination of both. The device is designed for SMD mounting and is available in three lead configurations.

The CT10 is an encapsulated dry reed switch. It is single-pole, single throw (SPST) type, having normally open ruthenium contacts. The sensor is a double-ended type and may be actuated with an electromagnet, a permanent magnet or a combination of both. The device is designed for SMD mounting and is available in three lead configurations.

Supplier's Site

Technical Specifications

  Coto Technology
Product Category Reed Switches
Product Number CT10-XXXX-G1
Product Name CT10 Series Encapsulated Molded Dry Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Contact Material Ruthenium
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 65 - BN 65-RZ 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST-NO
Current Rating 1 amps
View Details
Magnetic, Reed Switches - 420-1048-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers