Coto Technology Switches- Magnetic, Reed Switches CT10-2540-G1

Description
Manufacturer: Coto Technology Category: Switches- Magnetic, Reed Switches Series: CT10 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Molded Body Reed Circuit: SPST-NO Operate Range: 25 ~ 40AT Current - Switching: 500mA (AC/DC) Power - Rated: 10W
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Category: Switches- Magnetic, Reed Switches Series: CT10 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Molded Body Reed Circuit: SPST-NO Operate Range: 25 ~ 40AT Current - Switching: 500mA (AC/DC) Power - Rated: 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches- Magnetic, Reed Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches- Magnetic, Reed Switches
Switches- Magnetic, Reed Switches
Manufacturer: Coto Technology Category: Switches- Magnetic, Reed Switches Series: CT10 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Molded Body Reed Circuit: SPST-NO Operate Range: 25 ~ 40AT Current - Switching: 500mA (AC/DC) Power - Rated: 10W

Manufacturer: Coto Technology
Category: Switches- Magnetic, Reed Switches
Series: CT10
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Molded Body Reed
Circuit: SPST-NO
Operate Range: 25 ~ 40AT
Current - Switching: 500mA (AC/DC)
Power - Rated: 10W

Buy Now Datasheet
Magnetic, Reed Switches - 306-1126-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1126-1-ND
Magnetic, Reed Switches 306-1126-1-ND
Molded Body Reed Switch SPST-NO 25 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Molded Body Reed Switch SPST-NO 25 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 306-1126-6-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1126-6-ND
Magnetic, Reed Switches 306-1126-6-ND
Molded Body Reed Switch SPST-NO 25 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Molded Body Reed Switch SPST-NO 25 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 306-1126-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1126-2-ND
Magnetic, Reed Switches 306-1126-2-ND
Molded Body Reed Switch SPST-NO 25 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Molded Body Reed Switch SPST-NO 25 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic/Reed Switches
CT10-2540-G1
Magnetic/Reed Switches CT10-2540-G1
Magnetic/Reed Switches

Magnetic/Reed Switches

Buy Now Datasheet
Switches - Magnetic, Reed Switches - CT10-2540-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
CT10-2540-G1
Switches - Magnetic, Reed Switches CT10-2540-G1
SWITCH REED SPST-NO 500MA 140V

SWITCH REED SPST-NO 500MA 140V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number 306-1126-1-ND CT10-2540-G1 CT10-2540-G1
Product Name Switches- Magnetic, Reed Switches Magnetic, Reed Switches Magnetic/Reed Switches Switches - Magnetic, Reed Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Switch Type Dry Reed Switch
Current Rating 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 65 - BN 65-01Z/V 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 3 amps
View Details
Magnetic, Reed Switches - 374-1136-1-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
2 suppliers
Magnetic, Reed Switches - 420-1035-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers