Coto Technology Magnetic, Reed Switches - CT10-1530-G1 CT10-1530-G1

Description
Manufacturer: Coto Technology Win Source Part Number: 916161-CT10-1530-G1 Series: CT10 Operating Temperature Range: -40°C ~ 125°C Features: Molded Body Reed Switch SPST-NO 15 ~ 30AT Operate Range 10W 500mA (AC/DC) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: CT10 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 306-1125-6, 306-1125-2, CT101530G1, 306-1125-1
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Win Source Part Number: 916161-CT10-1530-G1 Series: CT10 Operating Temperature Range: -40°C ~ 125°C Features: Molded Body Reed Switch SPST-NO 15 ~ 30AT Operate Range 10W 500mA (AC/DC) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: CT10 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 306-1125-6, 306-1125-2, CT101530G1, 306-1125-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - CT10-1530-G1 - 916161-CT10-1530-G1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - CT10-1530-G1
916161-CT10-1530-G1
Magnetic, Reed Switches - CT10-1530-G1 916161-CT10-1530-G1
Manufacturer: Coto Technology Win Source Part Number: 916161-CT10-1530-G1 Series: CT10 Operating Temperature Range: -40°C ~ 125°C Features: Molded Body Reed Switch SPST-NO 15 ~ 30AT Operate Range 10W 500mA (AC/DC) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: CT10 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 306-1125-6, 306-1125-2, CT101530G1, 306-1125-1

Manufacturer: Coto Technology
Win Source Part Number: 916161-CT10-1530-G1
Series: CT10
Operating Temperature Range: -40°C ~ 125°C
Features: Molded Body Reed Switch SPST-NO 15 ~ 30AT Operate Range 10W 500mA (AC/DC) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: CT10
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 306-1125-6, 306-1125-2, CT101530G1, 306-1125-1

Buy Now Datasheet
Magnetic, Reed Switches - 306-1125-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1125-2-ND
Magnetic, Reed Switches 306-1125-2-ND
Molded Body Reed Switch SPST-NO 15 ~ 30AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 30AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 306-1125-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1125-1-ND
Magnetic, Reed Switches 306-1125-1-ND
Molded Body Reed Switch SPST-NO 15 ~ 30AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 30AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 306-1125-6-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
306-1125-6-ND
Magnetic, Reed Switches 306-1125-6-ND
Molded Body Reed Switch SPST-NO 15 ~ 30AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 30AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
CT10-1530-G1
Magnetic / Reed Switches CT10-1530-G1
Magnetic / Reed Switches MOLDED 15-30AT SPST

Magnetic / Reed Switches MOLDED 15-30AT SPST

Buy Now Datasheet
Switches - Magnetic, Reed Switches - CT10-1530-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
CT10-1530-G1
Switches - Magnetic, Reed Switches CT10-1530-G1
SWITCH REED SPST-NO 500MA 140V

SWITCH REED SPST-NO 500MA 140V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number 916161-CT10-1530-G1 306-1125-2-ND CT10-1530-G1 CT10-1530-G1
Product Name Magnetic, Reed Switches - CT10-1530-G1 Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 80 - BN 80-10Z 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 0.5000 amps
View Details
Reed Switches - 2652258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST-NO
Current Rating 1 amps
View Details
Magnetic, Reed Switches - 306-CT10-1025-G2TR-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details